Infineon Technologies AG Single Bipolar Transistors BC857BL3E6327XTMA1

Description
Bipolar (BJT) Transistor PNP 45V 100mA 250MHz 250mW Surface Mount PG-TSLP-3-1
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor PNP 45V 100mA 250MHz 250mW Surface Mount PG-TSLP-3-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - BC857BL3E6327XTMA1TR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
BC857BL3E6327XTMA1TR-ND
Single Bipolar Transistors BC857BL3E6327XTMA1TR-ND
Bipolar (BJT) Transistor PNP 45V 100mA 250MHz 250mW Surface Mount PG-TSLP-3-1

Bipolar (BJT) Transistor PNP 45V 100mA 250MHz 250mW Surface Mount PG-TSLP-3-1

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - BC857BL3E6327XTMA1 - 912942-BC857BL3E6327XTMA1 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - BC857BL3E6327XTMA1
912942-BC857BL3E6327XTMA1
TRANSISTORS - Transistors (BJT) - Single - BC857BL3E6327XTMA1 912942-BC857BL3E6327XTMA1
Manufacturer: Infineon Technologies Win Source Part Number: 912942-BC857BL3E6327 XTMA1 Operating Temperature Range: 150°C (TJ) Features: Bipolar (BJT) Transistor PNP 45 V 100 mA 250MHz 250 mW Surface Mount PG-TSLP-3-1 Package: Reel - TR Package: SC-101, SOT-883 Mounting: Surface Mount Part Status: Not For New Designs Family Name: BC857 Categories: Discrete Semiconductor Products Case / Package: PG-TSLP-3-1 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance Quantity per package: 15000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.21.0075 Other Part Number: BC 857BL3 E6327, BC 857BL3 E6327-ND, BC857BL3E6327XT, BC857BL3E6327XTMA1TR , SP000013556

Manufacturer: Infineon Technologies
Win Source Part Number: 912942-BC857BL3E6327XTMA1
Operating Temperature Range: 150°C (TJ)
Features: Bipolar (BJT) Transistor PNP 45 V 100 mA 250MHz 250 mW Surface Mount PG-TSLP-3-1
Package: Reel - TR
Package: SC-101, SOT-883
Mounting: Surface Mount
Part Status: Not For New Designs
Family Name: BC857
Categories: Discrete Semiconductor Products
Case / Package: PG-TSLP-3-1
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance
Quantity per package: 15000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.21.0075
Other Part Number: BC 857BL3 E6327, BC 857BL3 E6327-ND, BC857BL3E6327XT, BC857BL3E6327XTMA1TR, SP000013556

Buy Now Datasheet
 - BC857BL3E6327XTMA1 - Rochester Electronics
Newburyport, MA, United States
Small Signal Bipolar Transistor, 0.1A I(C), 45V V(BR)CEO, 1-Element, PNP, Silicon

Small Signal Bipolar Transistor, 0.1A I(C), 45V V(BR)CEO, 1-Element, PNP, Silicon

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BC857BL3E6327XTMA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BC857BL3E6327XTMA1
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BC857BL3E6327XTMA1
TRANS PNP 45V 0.1A TSLP-3-1

TRANS PNP 45V 0.1A TSLP-3-1

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Rochester Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number BC857BL3E6327XTMA1TR-ND 912942-BC857BL3E6327XTMA1 BC857BL3E6327XTMA1 BC857BL3E6327XTMA1
Product Name Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - BC857BL3E6327XTMA1 Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity PNP PNP PNP
Unlock Full Specs
to access all available technical data

Similar Products

65 V, 100 mA NPN/NPN general-purpose double transistor - BC846SH-QX - Nexperia B.V.
Specs
Package Type SOT363-3 SOT363-3
IC(max) 100 milliamps
VCEO 65 volts
View Details
3 suppliers
Bipolar Transistors - 2156559 - RS Components, Ltd.
Specs
Polarity PNP
Package Type SOT23; Sot-23
Number of units in IC 1
View Details
40V 0.6A SOT23 Bipolar Transistor - 276-SMBT2222AE6327HTSA1 - ERSAELECTRONICS PTE. LTD.
Specs
Polarity NPN
Package Type Tape & Reel (TR)
Packing Method Tape & Reel (TR)
View Details
8 suppliers