Broadcom Inc. 10 MBd High Performance Link Transmitter for Industrial Applications, Horizontal Package, 1x4, RoHS Compliant HFBR-1528Z

Description
The HFBR-0508Z Series consists of a fiber-optic transmitter and receiver operating at a 650 nm wavelength (red). The HFBR-1528Z transmitter is an LED in a low cost plastic housing designed to efficiently couple power into 200 μm diameter HCS and 1 mm diameter POF. The HFBR-2528Z receiver incorporates a PIN detector and digital output IC compatible with CMOS and TTL logic families. HFBR-0508Z links operate from DC to 10 MBd at distances up to 50 meters with 1 mm POF and up to 500 meters with 200 μm HCS®.
Request a Quote Datasheet
Description
The HFBR-0508Z Series consists of a fiber-optic transmitter and receiver operating at a 650 nm wavelength (red). The HFBR-1528Z transmitter is an LED in a low cost plastic housing designed to efficiently couple power into 200 μm diameter HCS and 1 mm diameter POF. The HFBR-2528Z receiver incorporates a PIN detector and digital output IC compatible with CMOS and TTL logic families. HFBR-0508Z links operate from DC to 10 MBd at distances up to 50 meters with 1 mm POF and up to 500 meters with 200 μm HCS®.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
10 MBd High Performance Link Transmitter for Industrial Applications, Horizontal Package, 1x4, RoHS Compliant - HFBR-1528Z - Broadcom Inc.
San Jose, CA, USA
10 MBd High Performance Link Transmitter for Industrial Applications, Horizontal Package, 1x4, RoHS Compliant
HFBR-1528Z
10 MBd High Performance Link Transmitter for Industrial Applications, Horizontal Package, 1x4, RoHS Compliant HFBR-1528Z
The HFBR-0508Z Series consists of a fiber-optic transmitter and receiver operating at a 650 nm wavelength (red). The HFBR-1528Z transmitter is an LED in a low cost plastic housing designed to efficiently couple power into 200 μm diameter HCS and 1 mm diameter POF. The HFBR-2528Z receiver incorporates a PIN detector and digital output IC compatible with CMOS and TTL logic families. HFBR-0508Z links operate from DC to 10 MBd at distances up to 50 meters with 1 mm POF and up to 500 meters with 200 μm HCS®.

The HFBR-0508Z Series consists of a fiber-optic transmitter and receiver operating at a 650 nm wavelength (red). The HFBR-1528Z transmitter is an LED in a low cost plastic housing designed to efficiently couple power into 200 μm diameter HCS and 1 mm diameter POF. The HFBR-2528Z receiver incorporates a PIN detector and digital output IC compatible with CMOS and TTL logic families.
HFBR-0508Z links operate from DC to 10 MBd at distances up to 50 meters with 1 mm POF and up to 500 meters with 200 μm HCS®.

Supplier's Site
Fiber Optic Transmitters - Discrete - 516-2047-ND - DigiKey
Thief River Falls, MN, United States
Fiber Optic Transmitters - Discrete
516-2047-ND
Fiber Optic Transmitters - Discrete 516-2047-ND
Fiber Optic Transmitter 600nm 2.02V 80mA Versatile Link

Fiber Optic Transmitter 600nm 2.02V 80mA Versatile Link

Buy Now Datasheet
Fibre Optic Transmitters - 8415025P - RS Components, Ltd.
Corby, Northants, United Kingdom
Fibre Optic Transmitters
8415025P
Fibre Optic Transmitters 8415025P
Broadcom HFBR-1528Z

Broadcom HFBR-1528Z

Supplier's Site
Fibre Optic Transmitters - 8415025 - RS Components, Ltd.
Corby, Northants, United Kingdom
Fibre Optic Transmitters
8415025
Fibre Optic Transmitters 8415025
Broadcom HFBR-1528Z

Broadcom HFBR-1528Z

Supplier's Site
Fibre Optic Transmitters - 1894824 - RS Components, Ltd.
Corby, Northants, United Kingdom
Fibre Optic Transmitters
1894824
Fibre Optic Transmitters 1894824
Broadcom HFBR-1528Z

Broadcom HFBR-1528Z

Supplier's Site
Optocoupler/LED/Digital Tube/Photoelectric Device >> Fiber Optical Transceivers - HFBR-1528Z - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Optocoupler/LED/Digital Tube/Photoelectric Device >> Fiber Optical Transceivers
HFBR-1528Z
Optocoupler/LED/Digital Tube/Photoelectric Device >> Fiber Optical Transceivers HFBR-1528Z
Fiber Optic Receiver Plugin Fiber Optical Transceivers ROHS

Fiber Optic Receiver Plugin Fiber Optical Transceivers ROHS

Supplier's Site Datasheet

Technical Specifications

  Broadcom Inc. DigiKey RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. LCSC Electronics Technology (HK) Limited
Product Category Fiber Optic Transmitters Fiber Optic Transmitters Fiber Optic Transmitters Fiber Optic Transmitters Fiber Optic Transmitters Fiber Optic Transceivers
Product Number HFBR-1528Z 516-2047-ND 8415025P 8415025 1894824 HFBR-1528Z
Product Name 10 MBd High Performance Link Transmitter for Industrial Applications, Horizontal Package, 1x4, RoHS Compliant Fiber Optic Transmitters - Discrete Fibre Optic Transmitters Fibre Optic Transmitters Fibre Optic Transmitters Optocoupler/LED/Digital Tube/Photoelectric Device >> Fiber Optical Transceivers
Packaging Type 1 x 4 Horizontal Package
Light Source Light Emitting Diode
Cable Type Multimode
Wavelength 650 nm (6500 Å) 600 nm (6000 Å) 662 nm (6620 Å) 662 nm (6620 Å) 662 nm (6620 Å)
Spectral Width 21 nm (210 Å)
Unlock Full Specs
to access all available technical data

Similar Products

SpaceABLE 28G SL Series 4TRX, 12TX, and 12RX: Radiation-resistant optical transceivers -  - Molex Signal Tech Industrial Ltd.
Specs
Cable Type Multimode
Wavelength 850 nm (8500 Å)
Data Rate 28 Gbps
View Details
LR-BIDI -10G - XPBL-273396-10D - Amphenol Communications Solutions
Amphenol Communications Solutions
View Details
Fiber Optic Transceiver Modules - SFP-XSM-10K-XFP-ND - DigiKey
Specs
Connector Type LC
Wavelength 1310 nm (13100 Å)
Data Rate 10 Gbps
View Details