Broadcom Inc. Interface - Interface - Telecom - BCM88750B0KFSBLG BCM88750B0KFSBLG

Description
Manufacturer: Broadcom Limited Win Source Part Number: 913098-BCM88750B0KFS BLG Features: Telecom IC Package: Tray Family Name: BCM88750 Categories: Integrated Circuits (ICs) Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Quantity per package: 70 Estimated Pruduction Lead Time: 49 Weeks
Request a Quote
Description
Manufacturer: Broadcom Limited Win Source Part Number: 913098-BCM88750B0KFS BLG Features: Telecom IC Package: Tray Family Name: BCM88750 Categories: Integrated Circuits (ICs) Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Quantity per package: 70 Estimated Pruduction Lead Time: 49 Weeks
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Telecom - BCM88750B0KFSBLG - 913098-BCM88750B0KFSBLG - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - BCM88750B0KFSBLG
913098-BCM88750B0KFSBLG
Interface - Interface - Telecom - BCM88750B0KFSBLG 913098-BCM88750B0KFSBLG
Manufacturer: Broadcom Limited Win Source Part Number: 913098-BCM88750B0KFS BLG Features: Telecom IC Package: Tray Family Name: BCM88750 Categories: Integrated Circuits (ICs) Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Quantity per package: 70 Estimated Pruduction Lead Time: 49 Weeks

Manufacturer: Broadcom Limited
Win Source Part Number: 913098-BCM88750B0KFSBLG
Features: Telecom IC
Package: Tray
Family Name: BCM88750
Categories: Integrated Circuits (ICs)
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Quantity per package: 70
Estimated Pruduction Lead Time: 49 Weeks

Buy Now
Interface Transceiver IC - 702-BCM88750B0KFSBLG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
702-BCM88750B0KFSBLG
Interface Transceiver IC 702-BCM88750B0KFSBLG
128 X 11.5Gbps Fabric Device Product overview: BCM88750B0KFSBLG from Broadcom is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-BCM88750B0KFSBLG can be used for catalog matching and distributor lookup.

128 X 11.5Gbps Fabric Device Product overview: BCM88750B0KFSBLG from Broadcom is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-BCM88750B0KFSBLG can be used for catalog matching and distributor lookup.

Supplier's Site
Telecom - BCM88750B0KFSBLG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Telecom IC

Telecom IC

Buy Now
Futian, China
Integrated Circuits (ICs) - Interface - Telecom
BCM88750B0KFSBLG
Integrated Circuits (ICs) - Interface - Telecom BCM88750B0KFSBLG
128 X 11.5GBPS FABRIC DEVICE

128 X 11.5GBPS FABRIC DEVICE

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 913098-BCM88750B0KFSBLG 702-BCM88750B0KFSBLG BCM88750B0KFSBLG BCM88750B0KFSBLG
Product Name Interface - Interface - Telecom - BCM88750B0KFSBLG Interface Transceiver IC Telecom Integrated Circuits (ICs) - Interface - Telecom
Device Type Transceiver Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

SOIC Interface Transceiver IC - 754-A4944GLWTR-T - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
View Details
2 suppliers
Interface Transceiver IC - 722-SI2400-FS - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3V ~ 5.25V
Package Type Tube
View Details
4 suppliers
Interface - CODECs - AD1988AJCPZ - Lingto Electronic Limited
Specs
Technology Serial
Device Type Sensor Interface; Codec
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382100120060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details