Broadcom Inc. Interface - Interface - Telecom - BCM88361A0IFSBLG BCM88361A0IFSBLG

Description
Manufacturer: Broadcom Limited Win Source Part Number: 913086-BCM88361A0IFS BLG Features: Telecom IC Package: Tray Family Name: BCM88361 Categories: Integrated Circuits (ICs) Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote
Description
Manufacturer: Broadcom Limited Win Source Part Number: 913086-BCM88361A0IFS BLG Features: Telecom IC Package: Tray Family Name: BCM88361 Categories: Integrated Circuits (ICs) Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Telecom - BCM88361A0IFSBLG - 913086-BCM88361A0IFSBLG - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - BCM88361A0IFSBLG
913086-BCM88361A0IFSBLG
Interface - Interface - Telecom - BCM88361A0IFSBLG 913086-BCM88361A0IFSBLG
Manufacturer: Broadcom Limited Win Source Part Number: 913086-BCM88361A0IFS BLG Features: Telecom IC Package: Tray Family Name: BCM88361 Categories: Integrated Circuits (ICs) Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: Broadcom Limited
Win Source Part Number: 913086-BCM88361A0IFSBLG
Features: Telecom IC
Package: Tray
Family Name: BCM88361
Categories: Integrated Circuits (ICs)
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now
Interface Transceiver IC - 702-BCM88361A0IFSBLG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
702-BCM88361A0IFSBLG
Interface Transceiver IC 702-BCM88361A0IFSBLG
TRAFFIC MGR PKTPROC I-TEMP Product overview: BCM88361A0IFSBLG from Broadcom is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-BCM88361A0IFSBLG can be used for catalog matching and distributor lookup.

TRAFFIC MGR PKTPROC I-TEMP Product overview: BCM88361A0IFSBLG from Broadcom is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-BCM88361A0IFSBLG can be used for catalog matching and distributor lookup.

Supplier's Site
Futian, China
Integrated Circuits (ICs) - Interface - Telecom
BCM88361A0IFSBLG
Integrated Circuits (ICs) - Interface - Telecom BCM88361A0IFSBLG
TRAFFIC MGR PKTPROC I-TEMP

TRAFFIC MGR PKTPROC I-TEMP

Supplier's Site
Telecom - BCM88361A0IFSBLG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Telecom IC

Telecom IC

Buy Now

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 913086-BCM88361A0IFSBLG 702-BCM88361A0IFSBLG BCM88361A0IFSBLG BCM88361A0IFSBLG
Product Name Interface - Interface - Telecom - BCM88361A0IFSBLG Interface Transceiver IC Integrated Circuits (ICs) - Interface - Telecom Telecom
Device Type Transceiver Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

50A 120kHz Interface Transceiver IC - 525-ACS758LCB-050B-PFF-T - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Operating Temperature -40 C (-40 F)
View Details
Integrated Circuits (ICs) - Interface - Telecom - 1260801-SI32173-C-GM1 - Win Source Electronics
Specs
Device Type Sensor Interface; Codec
Supply Voltage Other; 3.13V ~ 3.47V
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382100600060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details