Broadcom Inc. Interface - Interface - Drivers, Receivers, Transceivers - BCM8725AIFBG BCM8725AIFBG

Description
Manufacturer: Broadcom Limited Win Source Part Number: 084558-BCM8725AIFBG Categories: Uncategorized Introduction Date: April 29, 2001 ECCN: 5A991.b.1 Halogen Free: Not Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited)
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 084558-BCM8725AIFBG Categories: Uncategorized Introduction Date: April 29, 2001 ECCN: 5A991.b.1 Halogen Free: Not Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - BCM8725AIFBG - 084558-BCM8725AIFBG - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - BCM8725AIFBG
084558-BCM8725AIFBG
Interface - Interface - Drivers, Receivers, Transceivers - BCM8725AIFBG 084558-BCM8725AIFBG
Manufacturer: Broadcom Limited Win Source Part Number: 084558-BCM8725AIFBG Categories: Uncategorized Introduction Date: April 29, 2001 ECCN: 5A991.b.1 Halogen Free: Not Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited)

Manufacturer: Broadcom Limited
Win Source Part Number: 084558-BCM8725AIFBG
Categories: Uncategorized
Introduction Date: April 29, 2001
ECCN: 5A991.b.1
Halogen Free: Not Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)

Buy Now Datasheet
Dual Interface Transceiver IC - 710-BCM8725AIFBG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual Interface Transceiver IC
710-BCM8725AIFBG
Dual Interface Transceiver IC 710-BCM8725AIFBG
DUAL-CHANNEL SERIAL 10-GIGABIT E Product overview: BCM8725AIFBG from Broadcom is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-BCM8725AIFBG can be used for catalog matching and distributor lookup.

DUAL-CHANNEL SERIAL 10-GIGABIT E Product overview: BCM8725AIFBG from Broadcom is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-BCM8725AIFBG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
BCM8725AIFBG
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers BCM8725AIFBG
IC DUAL CHAN SERIAL 10GIGABIT

IC DUAL CHAN SERIAL 10GIGABIT

Supplier's Site
Drivers, Receivers, Transceivers - BCM8725AIFBG - ODG (Origin Data Global)
Shenzhen, China
Drivers, Receivers, Transceivers
BCM8725AIFBG
Drivers, Receivers, Transceivers BCM8725AIFBG
DUAL-CHANNEL SERIAL 10-GIGABIT E

DUAL-CHANNEL SERIAL 10-GIGABIT E

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 084558-BCM8725AIFBG 710-BCM8725AIFBG BCM8725AIFBG BCM8725AIFBG
Product Name Interface - Interface - Drivers, Receivers, Transceivers - BCM8725AIFBG Dual Interface Transceiver IC Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers Drivers, Receivers, Transceivers
Device Type Transceiver Receiver; Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Power Driver Ic; Supply Voltage Min Allegro Microsystems - 31K6668 - Newark, An Avnet Company
Specs
Features RoHS
Supply Voltage Other; 3V
View Details
Analog Switches, Multiplexers, Demultiplexers - 74LV4066D,118 - ODG (Origin Data Global)
Specs
Supply Voltage Other; 1V ~ 6V
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SOIC; 14-SOIC (0.154", 3.90mm Width)
View Details
2 suppliers
Interface module - 289-456 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382102408240 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details