Manufacturer: Broadcom Limited
Win Source Part Number: 200818-BCM8705BIFBG
Categories: Integrated Circuits
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Quantity per package: 1
Manufacturer Pack Quantity: 1
MSL Level: 3 (168 Hours)
PHY 1-CH 9.953Gbps/10.3125Gbp
Telecom IC Transceiver 256-FBGA
IC TELECOM INTERFACE 10 GIGABIT
IC TELECOM INTERFACE 10 GIGABIT
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 200818-BCM8705BIFBG | 702-BCM8705BIFBG | BCM8705BIFBG | BCM8705BIFBG | BCM8705BIFBG |
| Product Name | Interface - Interface - Telecom - BCM8705BIFBG | Interface Transceiver IC | Telecom | Integrated Circuits (ICs) - Interface - Telecom | Telecom |
| Device Type | Transceiver | Sensor Interface | |||
| Data Rate | 1.05E7 kbps | ||||
| Package Type | FBGA | BGA; 256-BGA | BGA | 256-BGA |