BCM84891LMA0KFEBG -- INTEGRATED CIRCUITS (ICS) - INTERFACE - DRIVERS, RECEIVERS, TRANSCEIVERS
Broadcom Inc.
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
BCM84891LMA0KFEBG
Description
IC TRANSCEIVER PHY
-
Shenzhen Shengyu Electronics Technology Limited
Description
IC TRANSCEIVER PHY
Suppliers
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
BCM84891LMA0KFEBG
Supplier's Site
Technical Specifications
|
Product Category
|
IC Interfaces |
|
Product Number
|
BCM84891LMA0KFEBG |
|
Product Name
|
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers |
|
Device Type
|
Receiver; Sensor Interface
|
Unlock Full Specs
to access all available technical data
Similar Products
Allegro MicroSystems Inc.
# of Devices
4 #
Pins
22 #
View Details
Device Type
Sensor Interface
Operating Temperature
0 to 55 C (32 to 131 F)
View Details
Supply Voltage
Other; 1V ~ 6V
Operating Temperature
-40 to 125 C (-40 to 257 F)
Package Type
14-TSSOP (0.173", 4.40mm Width)
View Details
2 suppliers
Device Type
Transceiver
Operating Temperature
-55 to 125 C (-67 to 257 F)
Package Type
CFP
View Details