Broadcom Inc. Interface - Interface - Drivers, Receivers, Transceivers - BCM84722AIFSBG BCM84722AIFSBG

Description
Manufacturer: Broadcom Limited Win Source Part Number: 808365-BCM84722AIFSB G Part Status: Active Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 84 MSL Level: 1 (Unlimited)
Request a Quote
Description
Manufacturer: Broadcom Limited Win Source Part Number: 808365-BCM84722AIFSB G Part Status: Active Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 84 MSL Level: 1 (Unlimited)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - BCM84722AIFSBG - 808365-BCM84722AIFSBG - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - BCM84722AIFSBG
808365-BCM84722AIFSBG
Interface - Interface - Drivers, Receivers, Transceivers - BCM84722AIFSBG 808365-BCM84722AIFSBG
Manufacturer: Broadcom Limited Win Source Part Number: 808365-BCM84722AIFSB G Part Status: Active Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 84 MSL Level: 1 (Unlimited)

Manufacturer: Broadcom Limited
Win Source Part Number: 808365-BCM84722AIFSBG
Part Status: Active
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 84
MSL Level: 1 (Unlimited)

Buy Now
Dual Interface Transceiver IC - 710-BCM84722AIFSBG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual Interface Transceiver IC
710-BCM84722AIFSBG
Dual Interface Transceiver IC 710-BCM84722AIFSBG
DUAL CHANNEL 10GE XAUI Product overview: BCM84722AIFSBG from Broadcom is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-BCM84722AIFSBG can be used for catalog matching and distributor lookup.

DUAL CHANNEL 10GE XAUI Product overview: BCM84722AIFSBG from Broadcom is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-BCM84722AIFSBG can be used for catalog matching and distributor lookup.

Supplier's Site
Futian, China
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
BCM84722AIFSBG
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers BCM84722AIFSBG
IC DUAL CHANNEL 10GBE

IC DUAL CHANNEL 10GBE

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 808365-BCM84722AIFSBG 710-BCM84722AIFSBG BCM84722AIFSBG
Product Name Interface - Interface - Drivers, Receivers, Transceivers - BCM84722AIFSBG Dual Interface Transceiver IC Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Device Type Transceiver Receiver; Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Audio Special Purpose - DIX4192TPFBRQ1 - 808766-DIX4192TPFBRQ1 - Win Source Electronics
Specs
Device Type Sensor Interface; Transceiver
Supply Voltage Other; 1.65V ~ 1.95V
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Power Switch ICs - 2139023 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382101250060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface - Specialized - AD8170ARZ - Lingto Electronic Limited
Specs
Device Type Sensor Interface
Package Type SOIC; 8-SOIC
View Details