Broadcom Inc. Integrated Circuits (ICs) - Interface - Telecom BCM82757AKFSBG

Description
Win Source Part Number: 1021463-BCM82757AKFS BG Category: Integrated Circuits (ICs)>Interface - Telecom Package: Tape & Reel (TR) Standard Package: 1 Interface: PHY, SFI, XFI Fake Threat In the Open Market: 49 pct. MSL Level: 4 (72 Hours) Mfr: Broadcom Limited Other Names: 516-BCM82757AKFSBGTR
Request a Quote
Description
Win Source Part Number: 1021463-BCM82757AKFS BG Category: Integrated Circuits (ICs)>Interface - Telecom Package: Tape & Reel (TR) Standard Package: 1 Interface: PHY, SFI, XFI Fake Threat In the Open Market: 49 pct. MSL Level: 4 (72 Hours) Mfr: Broadcom Limited Other Names: 516-BCM82757AKFSBGTR
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Telecom - 1021463-BCM82757AKFSBG - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Telecom
1021463-BCM82757AKFSBG
Integrated Circuits (ICs) - Interface - Telecom 1021463-BCM82757AKFSBG
Win Source Part Number: 1021463-BCM82757AKFS BG Category: Integrated Circuits (ICs)>Interface - Telecom Package: Tape & Reel (TR) Standard Package: 1 Interface: PHY, SFI, XFI Fake Threat In the Open Market: 49 pct. MSL Level: 4 (72 Hours) Mfr: Broadcom Limited Other Names: 516-BCM82757AKFSBGTR

Win Source Part Number: 1021463-BCM82757AKFSBG
Category: Integrated Circuits (ICs)>Interface - Telecom
Package: Tape & Reel (TR)
Standard Package: 1
Interface: PHY, SFI, XFI
Fake Threat In the Open Market: 49 pct.
MSL Level: 4 (72 Hours)
Mfr: Broadcom Limited
Other Names: 516-BCM82757AKFSBGTR

Buy Now
Interface Transceiver IC - 702-BCM82757AKFSBG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
702-BCM82757AKFSBG
Interface Transceiver IC 702-BCM82757AKFSBG
PHY 10GBE SFI-XFI EDC/LRM 144BGA Product overview: BCM82757AKFSBG from Broadcom is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-BCM82757AKFSBG can be used for catalog matching and distributor lookup.

PHY 10GBE SFI-XFI EDC/LRM 144BGA Product overview: BCM82757AKFSBG from Broadcom is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-BCM82757AKFSBG can be used for catalog matching and distributor lookup.

Supplier's Site
Telecom - BCM82757AKFSBG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Telecom IC

Telecom IC

Buy Now
PHY 10GBE SFI-XFI EDC/LRM 144BGA

PHY 10GBE SFI-XFI EDC/LRM 144BGA

Supplier's Site
Futian, China
Integrated Circuits (ICs) - Interface - Telecom
BCM82757AKFSBG
Integrated Circuits (ICs) - Interface - Telecom BCM82757AKFSBG
PHY 10GBE SFI-XFI EDC/LRM 144BGA

PHY 10GBE SFI-XFI EDC/LRM 144BGA

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 1021463-BCM82757AKFSBG 702-BCM82757AKFSBG BCM82757AKFSBG BCM82757AKFSBG BCM82757AKFSBG
Product Name Integrated Circuits (ICs) - Interface - Telecom Interface Transceiver IC Telecom Telecom Integrated Circuits (ICs) - Interface - Telecom
Device Type Sensor Interface Transceiver Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Interface module - 289-456 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Analog Switches, Multiplexers, Demultiplexers - 74HCT4066D,118 - ODG (Origin Data Global)
Specs
Supply Voltage Other; 4.5V ~ 5.5V
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SOIC; 14-SOIC (0.154", 3.90mm Width)
View Details
2 suppliers
AM26LS33AM Quadruple Differential Line Receiver - AM26LS33AMFKB - Texas Instruments
Specs
Device Type Receiver
# of Tx 0 #
# of Rx 4 #
View Details
5 suppliers