Broadcom Inc. Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers BCM8157AIFBG

Description
Win Source Part Number: 1017361-BCM8157AIFBG Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers Type: Transceiver Package: Tray Standard Package: 833 Protocol: IEEE 802.3 Number of Drivers/Receivers: 1/1 Data Rate: 11.352Gbps Voltage - Supply: 1V ECCN: 5A991B1 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Broadcom Limited Base Product Number: BCM8157
Request a Quote Datasheet
Description
Win Source Part Number: 1017361-BCM8157AIFBG Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers Type: Transceiver Package: Tray Standard Package: 833 Protocol: IEEE 802.3 Number of Drivers/Receivers: 1/1 Data Rate: 11.352Gbps Voltage - Supply: 1V ECCN: 5A991B1 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Broadcom Limited Base Product Number: BCM8157
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 1017361-BCM8157AIFBG - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
1017361-BCM8157AIFBG
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers 1017361-BCM8157AIFBG
Win Source Part Number: 1017361-BCM8157AIFBG Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers Type: Transceiver Package: Tray Standard Package: 833 Protocol: IEEE 802.3 Number of Drivers/Receivers: 1/1 Data Rate: 11.352Gbps Voltage - Supply: 1V ECCN: 5A991B1 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Broadcom Limited Base Product Number: BCM8157

Win Source Part Number: 1017361-BCM8157AIFBG
Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Type: Transceiver
Package: Tray
Standard Package: 833
Protocol: IEEE 802.3
Number of Drivers/Receivers: 1/1
Data Rate: 11.352Gbps
Voltage - Supply: 1V
ECCN: 5A991B1
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Broadcom Limited
Base Product Number: BCM8157

Buy Now Datasheet
Low-Power Interface Transceiver IC - 710-BCM8157AIFBG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Low-Power Interface Transceiver IC
710-BCM8157AIFBG
Low-Power Interface Transceiver IC 710-BCM8157AIFBG
MULTIRATE LOW-POWER 10G XFI TO SFI-4.1 TRANSCEIVER Product overview: BCM8157AIFBG from Broadcom is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Low-Power, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-BCM8157AIFBG can be used for catalog matching and distributor lookup.

MULTIRATE LOW-POWER 10G XFI TO SFI-4.1 TRANSCEIVER Product overview: BCM8157AIFBG from Broadcom is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Low-Power, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-BCM8157AIFBG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
BCM8157AIFBG
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers BCM8157AIFBG
IC TRANSCEIVER 1/1

IC TRANSCEIVER 1/1

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 1017361-BCM8157AIFBG 710-BCM8157AIFBG BCM8157AIFBG
Product Name Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers Low-Power Interface Transceiver IC Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Device Type Receiver; Sensor Interface; Transceiver Transceiver Receiver; Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

 - A5931GLPTR-T - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type SOP; SSOP; TSSOP; TSSOP16
View Details
Interface - CODECs - AD53/015-0 - Lingto Electronic Limited
Specs
Device Type Sensor Interface; Codec
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382100480060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details