Broadcom Inc. Interface Transceiver IC BCM8156AIFBG

Description
IC MULTIRATE LOW PWR 10G Product overview: BCM8156AIFBG from Broadcom is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-BCM8156AIFBG can be used for catalog matching and distributor lookup.
Request a Quote
Description
IC MULTIRATE LOW PWR 10G Product overview: BCM8156AIFBG from Broadcom is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-BCM8156AIFBG can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface Transceiver IC - 710-BCM8156AIFBG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
710-BCM8156AIFBG
Interface Transceiver IC 710-BCM8156AIFBG
IC MULTIRATE LOW PWR 10G Product overview: BCM8156AIFBG from Broadcom is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-BCM8156AIFBG can be used for catalog matching and distributor lookup.

IC MULTIRATE LOW PWR 10G Product overview: BCM8156AIFBG from Broadcom is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-BCM8156AIFBG can be used for catalog matching and distributor lookup.

Supplier's Site
Interface - Interface - Drivers, Receivers, Transceivers - BCM8156AIFBG - 200811-BCM8156AIFBG - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - BCM8156AIFBG
200811-BCM8156AIFBG
Interface - Interface - Drivers, Receivers, Transceivers - BCM8156AIFBG 200811-BCM8156AIFBG
Manufacturer: Broadcom Limited Win Source Part Number: 200811-BCM8156AIFBG Categories: Uncategorized Status: Obsolete Alternative Parts (Cross-Reference): BCM8156BIFBG; Introduction Date: January 01, 2000 ECCN: 5A991.b Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance

Manufacturer: Broadcom Limited
Win Source Part Number: 200811-BCM8156AIFBG
Categories: Uncategorized
Status: Obsolete
Alternative Parts (Cross-Reference): BCM8156BIFBG;
Introduction Date: January 01, 2000
ECCN: 5A991.b
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance

Buy Now
Futian, China
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
BCM8156AIFBG
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers BCM8156AIFBG
IC MULTIRATE LOW PWR 10G

IC MULTIRATE LOW PWR 10G

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 710-BCM8156AIFBG 200811-BCM8156AIFBG BCM8156AIFBG
Product Name Interface Transceiver IC Interface - Interface - Drivers, Receivers, Transceivers - BCM8156AIFBG Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Device Type Transceiver Receiver; Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Sensor and Detector Interfaces - 620-1346-2-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -20 to 85 C (-4 to 185 F)
Package Type TSSOP; "20-TSSOP (0.173"", 4.40mm Width)"
View Details
7 suppliers
Interface - Interface - Modems - ICs and Modules - SI2415-C-FSR - 933428-SI2415-C-FSR - Win Source Electronics
Specs
Package Type SOIC; 16-SOIC
View Details
6 suppliers
Interface - Sensor and Detector Interfaces - AD9844AJSTRL - Lingto Electronic Limited
Specs
Device Type Sensor Interface
Operating Temperature -20 to 85 C (-4 to 185 F)
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382100480060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details