Broadcom Inc. Interface - Interface - Drivers, Receivers, Transceivers - BCM65230C0IFSBG BCM65230C0IFSBG

Description
Manufacturer: Broadcom Limited Win Source Part Number: 863801-BCM65230C0IFS BG Series: * Package: Tray Family Name: BCM65230 Categories: Integrated Circuits (ICs) Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Quantity per package: 189 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 49 Weeks REACH Status: REACH Unaffected
Request a Quote
Description
Manufacturer: Broadcom Limited Win Source Part Number: 863801-BCM65230C0IFS BG Series: * Package: Tray Family Name: BCM65230 Categories: Integrated Circuits (ICs) Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Quantity per package: 189 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 49 Weeks REACH Status: REACH Unaffected
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - BCM65230C0IFSBG - 863801-BCM65230C0IFSBG - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - BCM65230C0IFSBG
863801-BCM65230C0IFSBG
Interface - Interface - Drivers, Receivers, Transceivers - BCM65230C0IFSBG 863801-BCM65230C0IFSBG
Manufacturer: Broadcom Limited Win Source Part Number: 863801-BCM65230C0IFS BG Series: * Package: Tray Family Name: BCM65230 Categories: Integrated Circuits (ICs) Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Quantity per package: 189 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 49 Weeks REACH Status: REACH Unaffected

Manufacturer: Broadcom Limited
Win Source Part Number: 863801-BCM65230C0IFSBG
Series: *
Package: Tray
Family Name: BCM65230
Categories: Integrated Circuits (ICs)
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Quantity per package: 189
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 49 Weeks
REACH Status: REACH Unaffected

Buy Now
17A Interface Transceiver IC - 710-BCM65230C0IFSBG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
17A Interface Transceiver IC
710-BCM65230C0IFSBG
17A Interface Transceiver IC 710-BCM65230C0IFSBG
IC VDSL 17A DSP Product overview: BCM65230C0IFSBG from Broadcom is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 17A. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 17A, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-BCM65230C0IFSBG can be used for catalog matching and distributor lookup.

IC VDSL 17A DSP Product overview: BCM65230C0IFSBG from Broadcom is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 17A. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 17A, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-BCM65230C0IFSBG can be used for catalog matching and distributor lookup.

Supplier's Site
Futian, China
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
BCM65230C0IFSBG
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers BCM65230C0IFSBG
IC VDSL 17A DSP

IC VDSL 17A DSP

Supplier's Site
Drivers, Receivers, Transceivers - BCM65230C0IFSBG - ODG (Origin Data Global)
Shenzhen, China
Drivers, Receivers, Transceivers
BCM65230C0IFSBG
Drivers, Receivers, Transceivers BCM65230C0IFSBG
VDSL 17A DSP

VDSL 17A DSP

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 863801-BCM65230C0IFSBG 710-BCM65230C0IFSBG BCM65230C0IFSBG BCM65230C0IFSBG
Product Name Interface - Interface - Drivers, Receivers, Transceivers - BCM65230C0IFSBG 17A Interface Transceiver IC Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers Drivers, Receivers, Transceivers
Device Type Transceiver Receiver; Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

50A 120kHz Interface Transceiver IC - 525-ACS758LCB-050B-PFF-T - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Operating Temperature -40 C (-40 F)
View Details
Serial interface - Serial Interface RS-232/485/422 - 753-1652 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
16-bit transceiver with direction pin; 3-state - 74ALVCH16245DGG,11 - Nexperia B.V.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; +4.6
View Details
3 suppliers
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD4052BPWRE4 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 16-TSSOP (0.173\", 4.40mm Width)
View Details