Manufacturer: Broadcom Limited
Win Source Part Number: 913023-BCM5892PD0KFB
Series: *
Features: System On Chip (SOC) IC series
Package: Tray
Family Name: BCM5892
Categories: Integrated Circuits (ICs)
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 49 Weeks
REACH Status: REACH Unaffected
BCM5892 400MHZ CU WIREBOND
BCM5892 400MHZ CU WIREBOND
| Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | System on a Chip (SoC) | System on a Chip (SoC) | System on a Chip (SoC) | System on a Chip (SoC) |
| Product Number | 913023-BCM5892PD0KFBG | BCM5892PD0KFBG | BCM5892PD0KFBG | BCM5892PD0KFBG |
| Product Name | Embedded - Embedded - System On Chip (SoC) - BCM5892PD0KFBG | System On Chip (SoC) | Integrated Circuits (ICs) - Embedded - System On Chip (SoC) | Embedded - System On Chip (SoC) |
| Package / Case | Tray |