Broadcom Inc. Interface Transceiver IC BCM56855A2KFSBG

Description
IC TELECOM INTERFACE MULTI LAYER Product overview: BCM56855A2KFSBG from Broadcom is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-BCM56855A2KFSBG can be used for catalog matching and distributor lookup.
Request a Quote
Description
IC TELECOM INTERFACE MULTI LAYER Product overview: BCM56855A2KFSBG from Broadcom is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-BCM56855A2KFSBG can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface Transceiver IC - 702-BCM56855A2KFSBG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
702-BCM56855A2KFSBG
Interface Transceiver IC 702-BCM56855A2KFSBG
IC TELECOM INTERFACE MULTI LAYER Product overview: BCM56855A2KFSBG from Broadcom is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-BCM56855A2KFSBG can be used for catalog matching and distributor lookup.

IC TELECOM INTERFACE MULTI LAYER Product overview: BCM56855A2KFSBG from Broadcom is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-BCM56855A2KFSBG can be used for catalog matching and distributor lookup.

Supplier's Site
Interface - Interface - Telecom - BCM56855A2KFSBG - 729988-BCM56855A2KFSBG - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - BCM56855A2KFSBG
729988-BCM56855A2KFSBG
Interface - Interface - Telecom - BCM56855A2KFSBG 729988-BCM56855A2KFSBG
Manufacturer: Broadcom Limited Win Source Part Number: 729988-BCM56855A2KFS BG Function: Switch Categories: Integrated Circuits Status: Obsolete Popularity: Low Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: Vendor Undefined

Manufacturer: Broadcom Limited
Win Source Part Number: 729988-BCM56855A2KFSBG
Function: Switch
Categories: Integrated Circuits
Status: Obsolete
Popularity: Low
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: Vendor Undefined

Buy Now
Futian, China
Integrated Circuits (ICs) - Interface - Telecom
BCM56855A2KFSBG
Integrated Circuits (ICs) - Interface - Telecom BCM56855A2KFSBG
IC TELECOM INTERFACE MULTI LAYER

IC TELECOM INTERFACE MULTI LAYER

Supplier's Site
Telecom - BCM56855A2KFSBG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Telecom IC Switch

Telecom IC Switch

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 702-BCM56855A2KFSBG 729988-BCM56855A2KFSBG BCM56855A2KFSBG BCM56855A2KFSBG
Product Name Interface Transceiver IC Interface - Interface - Telecom - BCM56855A2KFSBG Integrated Circuits (ICs) - Interface - Telecom Telecom
Device Type Transceiver Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Specialized - A4979GLPTR-T - 1000020-A4979GLPTR-T - Win Source Electronics
Specs
Device Type Sensor Interface; Storage Interface
Features RoHS
Operating Temperature -40 C (-40 F)
View Details
Interface Transceiver IC - 702-SI3201-FS - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.13V ~ 5.25V
Operating Temperature 0 C (32 F)
View Details
3 suppliers
 - 26LS32BSC - Rochester Electronics
Specs
Technology RS422
Package Type SOIC; SOIC16
View Details
2 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382100240060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details