Broadcom Inc. Ethernet Interface - BCM56820B0IFSBG BCM56820B0IFSBG

Description
Manufacturer: Broadcom Limited Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 997089-BCM56820B0IFS BG Data Rate: 240 Gbps Categories: Ethernet Interface Popularity: Low Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Shortage Lead Free: Yes Mount: Surface Mount RoHS: Compliant
Request a Quote
Description
Manufacturer: Broadcom Limited Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 997089-BCM56820B0IFS BG Data Rate: 240 Gbps Categories: Ethernet Interface Popularity: Low Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Shortage Lead Free: Yes Mount: Surface Mount RoHS: Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ethernet Interface - BCM56820B0IFSBG - 997089-BCM56820B0IFSBG - Win Source Electronics
Laguna Hills, CA, United States
Ethernet Interface - BCM56820B0IFSBG
997089-BCM56820B0IFSBG
Ethernet Interface - BCM56820B0IFSBG 997089-BCM56820B0IFSBG
Manufacturer: Broadcom Limited Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 997089-BCM56820B0IFS BG Data Rate: 240 Gbps Categories: Ethernet Interface Popularity: Low Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Shortage Lead Free: Yes Mount: Surface Mount RoHS: Compliant

Manufacturer: Broadcom Limited
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 997089-BCM56820B0IFSBG
Data Rate: 240 Gbps
Categories: Ethernet Interface
Popularity: Low
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Shortage
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 997089-BCM56820B0IFSBG
Product Name Ethernet Interface - BCM56820B0IFSBG
Device Type Sensor Interface; Storage Interface
Unlock Full Specs
to access all available technical data

Similar Products

DS1776QML Pi-Bus Transceiver - 5962-9231701M3A - Texas Instruments
Specs
Device Type Transceiver
Supply Voltage 5V
# of Tx 8 #
View Details
2 suppliers
Interface - Interface - Specialized - A4979GLPTR-T - 1000020-A4979GLPTR-T - Win Source Electronics
Specs
Device Type Sensor Interface; Storage Interface
Features RoHS
Operating Temperature -40 C (-40 F)
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382100120060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface module - 289-455 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details