Broadcom Inc. Interface Transceiver IC BCM5651KPB

Description
Ethernet Switch 28-Port 10Mbps/100Mbps/1Gbps Product overview: BCM5651KPB from Broadcom is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-BCM5651KPB can be used for catalog matching and distributor lookup.
Request a Quote
Description
Ethernet Switch 28-Port 10Mbps/100Mbps/1Gbps Product overview: BCM5651KPB from Broadcom is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-BCM5651KPB can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface Transceiver IC - 702-BCM5651KPB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
702-BCM5651KPB
Interface Transceiver IC 702-BCM5651KPB
Ethernet Switch 28-Port 10Mbps/100Mbps/1Gbps Product overview: BCM5651KPB from Broadcom is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-BCM5651KPB can be used for catalog matching and distributor lookup.

Ethernet Switch 28-Port 10Mbps/100Mbps/1Gbps Product overview: BCM5651KPB from Broadcom is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-BCM5651KPB can be used for catalog matching and distributor lookup.

Supplier's Site
Interface - Interface - Telecom - BCM5651KPB - 200733-BCM5651KPB - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - BCM5651KPB
200733-BCM5651KPB
Interface - Interface - Telecom - BCM5651KPB 200733-BCM5651KPB
Manufacturer: Broadcom Limited Win Source Part Number: 200733-BCM5651KPB Family Name: BCM5651 Categories: Uncategorized Status: Obsolete Alternative Parts (Cross-Reference): BCM5651KPBG; Introduction Date: April 29, 2001 ECCN: 5A991.c.10.a Estimated EOL Date: Obsolete Halogen Free: Not Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited

Manufacturer: Broadcom Limited
Win Source Part Number: 200733-BCM5651KPB
Family Name: BCM5651
Categories: Uncategorized
Status: Obsolete
Alternative Parts (Cross-Reference): BCM5651KPBG;
Introduction Date: April 29, 2001
ECCN: 5A991.c.10.a
Estimated EOL Date: Obsolete
Halogen Free: Not Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Interfaces IC Interfaces
Product Number 702-BCM5651KPB 200733-BCM5651KPB
Product Name Interface Transceiver IC Interface - Interface - Telecom - BCM5651KPB
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

SN55LBC174 Quadruple Low-Power Differential Line Driver - 5962-9076504QEA - Texas Instruments
Specs
Device Type Line / Bus Driver
Supply Voltage 5V
# of Tx 4 #
View Details
Cable Transceivers - 1901008 - RS Components, Ltd.
Specs
Device Type Transceiver
Features RoHS
# of Tx 2 #
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382100120060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
 - 26LS34PC - Rochester Electronics
Specs
Technology RS422
Package Type DIP; PDIP; PDIP16
View Details
2 suppliers