BCM56443XB0IFSBLG -- TELECOM
Broadcom Inc.
Telecom
BCM56443XB0IFSBLG
Description
Telecom IC Switch
-
Quarktwin Technology Ltd.
Description
Telecom IC Switch
Technical Specifications
|
Product Category
|
IC Interfaces |
|
Product Number
|
BCM56443XB0IFSBLG |
|
Product Name
|
Telecom |
|
Features
|
RoHS
|
Unlock Full Specs
to access all available technical data
Similar Products
Device Type
Transceiver
Supply Voltage
Other; 3V ~ 3.6V
Package Type
Tape & Reel (TR)
View Details
5 suppliers
Allegro MicroSystems Inc.
Device Type
Transceiver
Features
RoHS
Package Type
Tape & Reel (TR)
View Details
Device Type
Sensor Interface
Operating Temperature
0 to 55 C (32 to 131 F)
View Details
Device Type
Transceiver
Features
RoHS
Supply Voltage
Other; 4.5V ~ 5.5V
View Details