Broadcom Inc. Interface - Interface - Telecom - BCM56440XB0IFSBLG BCM56440XB0IFSBLG

Description
Manufacturer: Broadcom Limited Win Source Part Number: 863772-BCM56440XB0IF SBLG Series: * Features: Telecom IC Package: Tray Family Name: BCM56440 Categories: Integrated Circuits (ICs) Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Quantity per package: 882 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 49 Weeks REACH Status: REACH Unaffected
Request a Quote
Description
Manufacturer: Broadcom Limited Win Source Part Number: 863772-BCM56440XB0IF SBLG Series: * Features: Telecom IC Package: Tray Family Name: BCM56440 Categories: Integrated Circuits (ICs) Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Quantity per package: 882 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 49 Weeks REACH Status: REACH Unaffected
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Telecom - BCM56440XB0IFSBLG - 863772-BCM56440XB0IFSBLG - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - BCM56440XB0IFSBLG
863772-BCM56440XB0IFSBLG
Interface - Interface - Telecom - BCM56440XB0IFSBLG 863772-BCM56440XB0IFSBLG
Manufacturer: Broadcom Limited Win Source Part Number: 863772-BCM56440XB0IF SBLG Series: * Features: Telecom IC Package: Tray Family Name: BCM56440 Categories: Integrated Circuits (ICs) Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Quantity per package: 882 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 49 Weeks REACH Status: REACH Unaffected

Manufacturer: Broadcom Limited
Win Source Part Number: 863772-BCM56440XB0IFSBLG
Series: *
Features: Telecom IC
Package: Tray
Family Name: BCM56440
Categories: Integrated Circuits (ICs)
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Quantity per package: 882
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 49 Weeks
REACH Status: REACH Unaffected

Buy Now
Interface Transceiver IC - 702-BCM56440XB0IFSBLG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
702-BCM56440XB0IFSBLG
Interface Transceiver IC 702-BCM56440XB0IFSBLG
IC TELECOM INTERFACE 24GE Product overview: BCM56440XB0IFSBLG from Broadcom is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-BCM56440XB0IFSBL G can be used for catalog matching and distributor lookup.

IC TELECOM INTERFACE 24GE Product overview: BCM56440XB0IFSBLG from Broadcom is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-BCM56440XB0IFSBLG can be used for catalog matching and distributor lookup.

Supplier's Site
IC TELECOM INTERFACE 24GE

IC TELECOM INTERFACE 24GE

Supplier's Site
Futian, China
Integrated Circuits (ICs) - Interface - Telecom
BCM56440XB0IFSBLG
Integrated Circuits (ICs) - Interface - Telecom BCM56440XB0IFSBLG
IC TELECOM INTERFACE 24GE

IC TELECOM INTERFACE 24GE

Supplier's Site
Telecom - BCM56440XB0IFSBLG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Telecom IC

Telecom IC

Buy Now

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 863772-BCM56440XB0IFSBLG 702-BCM56440XB0IFSBLG BCM56440XB0IFSBLG BCM56440XB0IFSBLG BCM56440XB0IFSBLG
Product Name Interface - Interface - Telecom - BCM56440XB0IFSBLG Interface Transceiver IC Telecom Integrated Circuits (ICs) - Interface - Telecom Telecom
Device Type Transceiver Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Sensor and Detector Interfaces - A5358CLWTR-T-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -25 to 75 C (-13 to 167 F)
Package Type SOIC; "16-SOIC (0.295"", 7.50mm Width)"
View Details
6 suppliers
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 2.3V ~ 2.7V, 3V ~ 3.6V
View Details
Interface module - 289-509 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382100600060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details