Manufacturer: Broadcom Limited
Win Source Part Number: 863771-BCM56440TB0IF
Series: *
Features: Telecom IC
Package: Tray
Family Name: BCM56440
Categories: Integrated Circuits (ICs)
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Limited
Quantity per package: 882
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 49 Weeks
REACH Status: REACH Unaffected
IC TELECOM INTERFACE 24GE Product overview: BCM56440TB0IFSBLG from Broadcom is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-BCM56440TB0IFSBL
IC TELECOM INTERFACE 24GE
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 863771-BCM56440TB0IFSBLG | 702-BCM56440TB0IFSBLG | BCM56440TB0IFSBLG | BCM56440TB0IFSBLG | BCM56440TB0IFSBLG |
| Product Name | Interface - Interface - Telecom - BCM56440TB0IFSBLG | Interface Transceiver IC | Integrated Circuits (ICs) - Interface - Telecom | Telecom | Telecom |
| Device Type | Transceiver | Sensor Interface |