Broadcom Inc. Interface Transceiver IC BCM56340A0KFSBLG

Description
48GE + 4X 10GE + STACK Product overview: BCM56340A0KFSBLG from Broadcom is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-BCM56340A0KFSBLG can be used for catalog matching and distributor lookup.
Request a Quote
Description
48GE + 4X 10GE + STACK Product overview: BCM56340A0KFSBLG from Broadcom is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-BCM56340A0KFSBLG can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface Transceiver IC - 702-BCM56340A0KFSBLG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
702-BCM56340A0KFSBLG
Interface Transceiver IC 702-BCM56340A0KFSBLG
48GE + 4X 10GE + STACK Product overview: BCM56340A0KFSBLG from Broadcom is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-BCM56340A0KFSBLG can be used for catalog matching and distributor lookup.

48GE + 4X 10GE + STACK Product overview: BCM56340A0KFSBLG from Broadcom is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-BCM56340A0KFSBLG can be used for catalog matching and distributor lookup.

Supplier's Site
Interface - Interface - Telecom - BCM56340A0KFSBLG - 913005-BCM56340A0KFSBLG - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - BCM56340A0KFSBLG
913005-BCM56340A0KFSBLG
Interface - Interface - Telecom - BCM56340A0KFSBLG 913005-BCM56340A0KFSBLG
Manufacturer: Broadcom Limited Win Source Part Number: 913005-BCM56340A0KFS BLG Series: * Features: Telecom IC Package: Tray Family Name: BCM56340 Categories: Integrated Circuits (ICs) Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Quantity per package: 168 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 49 Weeks REACH Status: REACH Unaffected

Manufacturer: Broadcom Limited
Win Source Part Number: 913005-BCM56340A0KFSBLG
Series: *
Features: Telecom IC
Package: Tray
Family Name: BCM56340
Categories: Integrated Circuits (ICs)
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Quantity per package: 168
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 49 Weeks
REACH Status: REACH Unaffected

Buy Now
Futian, China
Integrated Circuits (ICs) - Interface - Telecom
BCM56340A0KFSBLG
Integrated Circuits (ICs) - Interface - Telecom BCM56340A0KFSBLG
48GE + 4X 10GE + STACK

48GE + 4X 10GE + STACK

Supplier's Site
Telecom - BCM56340A0KFSBLG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Telecom IC

Telecom IC

Buy Now
48GE + 4X 10GE + STACK

48GE + 4X 10GE + STACK

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 702-BCM56340A0KFSBLG 913005-BCM56340A0KFSBLG BCM56340A0KFSBLG BCM56340A0KFSBLG BCM56340A0KFSBLG
Product Name Interface Transceiver IC Interface - Interface - Telecom - BCM56340A0KFSBLG Integrated Circuits (ICs) - Interface - Telecom Telecom Telecom
Device Type Transceiver Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Specialized - AD9398KSTZ-150 - Lingto Electronic Limited
Specs
Technology HDMI
Device Type Sensor Interface
Package Type QFP; 100-LQFP
View Details
Power Switch ICs - 2139024P - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
View Details
Serial interface - Serial Interface RS-232 C - 750-650/000-012 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Sensor and Detector Interfaces - A5358CA-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -25 to 75 C (-13 to 167 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
7 suppliers