Broadcom Inc. Interface Transceiver IC BCM56260B0IFSBG

Description
BACKHAUL ACCESS SWITCH. BLOWN Product overview: BCM56260B0IFSBG from Broadcom is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-BCM56260B0IFSBG can be used for catalog matching and distributor lookup.
Request a Quote
Description
BACKHAUL ACCESS SWITCH. BLOWN Product overview: BCM56260B0IFSBG from Broadcom is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-BCM56260B0IFSBG can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface Transceiver IC - 702-BCM56260B0IFSBG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
702-BCM56260B0IFSBG
Interface Transceiver IC 702-BCM56260B0IFSBG
BACKHAUL ACCESS SWITCH. BLOWN Product overview: BCM56260B0IFSBG from Broadcom is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-BCM56260B0IFSBG can be used for catalog matching and distributor lookup.

BACKHAUL ACCESS SWITCH. BLOWN Product overview: BCM56260B0IFSBG from Broadcom is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-BCM56260B0IFSBG can be used for catalog matching and distributor lookup.

Supplier's Site
Interface - Interface - Telecom - BCM56260B0IFSBG - 863762-BCM56260B0IFSBG - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - BCM56260B0IFSBG
863762-BCM56260B0IFSBG
Interface - Interface - Telecom - BCM56260B0IFSBG 863762-BCM56260B0IFSBG
Manufacturer: Broadcom Limited Win Source Part Number: 863762-BCM56260B0IFS BG Series: * Features: Telecom IC Package: Tray Family Name: BCM56260 Categories: Integrated Circuits (ICs) Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Quantity per package: 2268 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 49 Weeks REACH Status: REACH Unaffected

Manufacturer: Broadcom Limited
Win Source Part Number: 863762-BCM56260B0IFSBG
Series: *
Features: Telecom IC
Package: Tray
Family Name: BCM56260
Categories: Integrated Circuits (ICs)
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Quantity per package: 2268
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 49 Weeks
REACH Status: REACH Unaffected

Buy Now
BACKHAUL ACCESS SWITCH. BLOWN

BACKHAUL ACCESS SWITCH. BLOWN

Supplier's Site
Futian, China
Integrated Circuits (ICs) - Interface - Telecom
BCM56260B0IFSBG
Integrated Circuits (ICs) - Interface - Telecom BCM56260B0IFSBG
BACKHAUL ACCESS SWITCH. BLOWN

BACKHAUL ACCESS SWITCH. BLOWN

Supplier's Site
Telecom - BCM56260B0IFSBG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Telecom IC

Telecom IC

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 702-BCM56260B0IFSBG 863762-BCM56260B0IFSBG BCM56260B0IFSBG BCM56260B0IFSBG BCM56260B0IFSBG
Product Name Interface Transceiver IC Interface - Interface - Telecom - BCM56260B0IFSBG Telecom Integrated Circuits (ICs) - Interface - Telecom Telecom
Device Type Transceiver Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Specialized - A4944GLWTR-T - 1042207-A4944GLWTR-T - Win Source Electronics
Specs
Device Type Sensor Interface; Storage Interface
View Details
2 suppliers
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 74HC4052DB,118 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 16-SSOP (0.209\", 5.30mm Width)
View Details
Human Machine Interface (HMI) - 762-4303/8000-002 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382101259024 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details