BCM56044B0KFSBLG -- INTEGRATED CIRCUITS (ICS) - INTERFACE - TELECOM
Broadcom Inc.
Integrated Circuits (ICs) - Interface - Telecom
BCM56044B0KFSBLG
Description
100GE-3X 40GE SWITCH
-
Shenzhen Shengyu Electronics Technology Limited
-
Quarktwin Technology Ltd.
Description
100GE-3X 40GE SWITCH
Technical Specifications
|
Product Category
|
IC Interfaces |
IC Interfaces |
|
Product Number
|
BCM56044B0KFSBLG |
BCM56044B0KFSBLG |
|
Product Name
|
Integrated Circuits (ICs) - Interface - Telecom |
Telecom |
|
Device Type
|
Sensor Interface
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Finder S.p.A. con unico socio
Device Type
Sensor Interface
View Details
Supply Voltage
Other; 2V ~ 6V
Operating Temperature
-55 to 125 C (-67 to 257 F)
Package Type
SOIC; 16-SOIC (0.154", 3.90mm Width)
View Details
2 suppliers
Allegro MicroSystems Inc.
Operating Temperature
-40 to 150 C (-40 to 302 F)
Package Type
SOIC; 8-SOIC
View Details
7 suppliers
Device Type
Sensor Interface
Operating Temperature
-25 to 40 C (-13 to 104 F)
View Details