Broadcom Inc. Interface Transceiver IC BCM5482SHA2IFBG

Description
Network Interface, Product overview: BCM5482SHA2IFBG from Broadcom is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-BCM5482SHA2IFBG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Network Interface, Product overview: BCM5482SHA2IFBG from Broadcom is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-BCM5482SHA2IFBG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface Transceiver IC - 710-BCM5482SHA2IFBG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
710-BCM5482SHA2IFBG
Interface Transceiver IC 710-BCM5482SHA2IFBG
Network Interface, Product overview: BCM5482SHA2IFBG from Broadcom is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-BCM5482SHA2IFBG can be used for catalog matching and distributor lookup.

Network Interface, Product overview: BCM5482SHA2IFBG from Broadcom is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-BCM5482SHA2IFBG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - BCM5482SHA2IFBG - 769765-BCM5482SHA2IFBG - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - BCM5482SHA2IFBG
769765-BCM5482SHA2IFBG
Interface - Interface - Drivers, Receivers, Transceivers - BCM5482SHA2IFBG 769765-BCM5482SHA2IFBG
Manufacturer: Broadcom Limited Win Source Part Number: 769765-BCM5482SHA2IF BG Series: * Family Name: BCM5482S Categories: Uncategorized Alternative Parts (Cross-Reference): VSC8574XKS-05; VSC8574XKS-04; VSC8574XKS-01; Introduction Date: November 16, 2006 ECCN: 5A991.b.1 Country of Origin: Germany Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited

Manufacturer: Broadcom Limited
Win Source Part Number: 769765-BCM5482SHA2IFBG
Series: *
Family Name: BCM5482S
Categories: Uncategorized
Alternative Parts (Cross-Reference): VSC8574XKS-05; VSC8574XKS-04; VSC8574XKS-01;
Introduction Date: November 16, 2006
ECCN: 5A991.b.1
Country of Origin: Germany
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Drivers, Receivers, Transceivers - BCM5482SHA2IFBG - ODG (Origin Data Global)
Shenzhen, China
Drivers, Receivers, Transceivers
BCM5482SHA2IFBG
Drivers, Receivers, Transceivers BCM5482SHA2IFBG
DUAL PORT 10/100/1000BASE-T PH

DUAL PORT 10/100/1000BASE-T PH

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - BCM5482SHA2IFBG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
BCM5482SHA2IFBG
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers BCM5482SHA2IFBG
IC DUAL PORT 10/100/1000BASE-T

IC DUAL PORT 10/100/1000BASE-T

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 710-BCM5482SHA2IFBG 769765-BCM5482SHA2IFBG BCM5482SHA2IFBG BCM5482SHA2IFBG
Product Name Interface Transceiver IC Interface - Interface - Drivers, Receivers, Transceivers - BCM5482SHA2IFBG Drivers, Receivers, Transceivers Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Device Type Transceiver Receiver; Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Sensor and Detector Interfaces - A5367CA-T-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -10 to 60 C (14 to 140 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
4 suppliers
Human Machine Interface (HMI) - 762-6203/8000-001 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
Analog Switches, Multiplexers, Demultiplexers - 74LVC4066PW,118 - ODG (Origin Data Global)
Specs
Supply Voltage Other; 1.65V ~ 5.5V
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 14-TSSOP (0.173", 4.40mm Width)
View Details
2 suppliers
 - 54ACT241J-QMLV - Rochester Electronics
Specs
Device Type Line / Bus Driver
Package Type DIP; DIP20
View Details
2 suppliers