Manufacturer: Broadcom Limited
Win Source Part Number: 200688-BCM5482SA2KFB
Packaging: Tray
Type: Transceiver
Mounting: SMD (SMT)
Protocol: Ethernet
Number of Drivers/Receivers: 2/2
Duplex: Full, Half
Categories: Integrated Circuits
Status: Active
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Network Interface, Product overview: BCM5482SA2KFBG from Broadcom is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-BCM5482SA2KFBG can be used for catalog matching and distributor lookup.
IC TRANSCEIVER FULL/HALF 2/2
IC TRANSCEIVER FULL/HALF 2/2
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 200688-BCM5482SA2KFBG | 710-BCM5482SA2KFBG | BCM5482SA2KFBG | BCM5482SA2KFBG |
| Product Name | Interface - Interface - Drivers, Receivers, Transceivers - BCM5482SA2KFBG | Interface Transceiver IC | Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers | Drivers, Receivers, Transceivers |
| Device Type | Receiver; Transceiver | Transceiver | Receiver; Sensor Interface | Transceiver; Transceiver |