Broadcom Inc. Interface Transceiver IC BCM5481A2IFBG

Description
1-PORT GE PHY RGMII GMII COPPE Product overview: BCM5481A2IFBG from Broadcom is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-BCM5481A2IFBG can be used for catalog matching and distributor lookup.
Request a Quote
Description
1-PORT GE PHY RGMII GMII COPPE Product overview: BCM5481A2IFBG from Broadcom is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-BCM5481A2IFBG can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface Transceiver IC - 710-BCM5481A2IFBG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
710-BCM5481A2IFBG
Interface Transceiver IC 710-BCM5481A2IFBG
1-PORT GE PHY RGMII GMII COPPE Product overview: BCM5481A2IFBG from Broadcom is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-BCM5481A2IFBG can be used for catalog matching and distributor lookup.

1-PORT GE PHY RGMII GMII COPPE Product overview: BCM5481A2IFBG from Broadcom is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-BCM5481A2IFBG can be used for catalog matching and distributor lookup.

Supplier's Site
Interface - Interface - Drivers, Receivers, Transceivers - BCM5481A2IFBG - 200680-BCM5481A2IFBG - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - BCM5481A2IFBG
200680-BCM5481A2IFBG
Interface - Interface - Drivers, Receivers, Transceivers - BCM5481A2IFBG 200680-BCM5481A2IFBG
Manufacturer: Broadcom Limited Win Source Part Number: 200680-BCM5481A2IFBG Categories: Uncategorized Introduction Date: January 01, 2000 ECCN: 5A991.b.1 Country of Origin: China Halogen Free: Not Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited)

Manufacturer: Broadcom Limited
Win Source Part Number: 200680-BCM5481A2IFBG
Categories: Uncategorized
Introduction Date: January 01, 2000
ECCN: 5A991.b.1
Country of Origin: China
Halogen Free: Not Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)

Buy Now
Futian, China
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
BCM5481A2IFBG
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers BCM5481A2IFBG
IC 1-PORT GE PHY RGMII COPPER

IC 1-PORT GE PHY RGMII COPPER

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 710-BCM5481A2IFBG 200680-BCM5481A2IFBG BCM5481A2IFBG
Product Name Interface Transceiver IC Interface - Interface - Drivers, Receivers, Transceivers - BCM5481A2IFBG Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Device Type Transceiver Receiver; Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

SN74LVTH18502A-EP Enhanced Product 3.3-V Abt Scan Test Devices With 18-Bit Universal Bus Transceivers - 8V18502AIPMREP - Texas Instruments
Specs
Technology LVT
Device Type Transceiver
Supply Voltage 2.7V; 3.3V; Other; 3.3
View Details
4 suppliers
Power Switch ICs - 2467428 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382102409024 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface - Interface - Specialized - AD7569KPZ - 859633-AD7569KPZ - Win Source Electronics
Specs
Device Type Sensor Interface
Package Type PLCC; 28-PLCC (11.51x11.51)
View Details
2 suppliers