Broadcom Inc. Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers BCM54811A2KMLG

Description
Win Source Part Number: 971286-BCM54811A2KML G Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers Series: * Package: Tray Standard Package: 1,820 ECCN: 5A991B1 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Broadcom Limited Base Product Number: BCM54811
Request a Quote Datasheet
Description
Win Source Part Number: 971286-BCM54811A2KML G Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers Series: * Package: Tray Standard Package: 1,820 ECCN: 5A991B1 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Broadcom Limited Base Product Number: BCM54811
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 971286-BCM54811A2KMLG - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
971286-BCM54811A2KMLG
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers 971286-BCM54811A2KMLG
Win Source Part Number: 971286-BCM54811A2KML G Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers Series: * Package: Tray Standard Package: 1,820 ECCN: 5A991B1 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Broadcom Limited Base Product Number: BCM54811

Win Source Part Number: 971286-BCM54811A2KMLG
Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Series: *
Package: Tray
Standard Package: 1,820
ECCN: 5A991B1
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Broadcom Limited
Base Product Number: BCM54811

Buy Now
Interface Transceiver IC - 710-BCM54811A2KMLG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
710-BCM54811A2KMLG
Interface Transceiver IC 710-BCM54811A2KMLG
BROADR-REACH SINGLE-PORT 10/100/1000BASE-T TRANSCEIVER Product overview: BCM54811A2KMLG from Broadcom is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-BCM54811A2KMLG can be used for catalog matching and distributor lookup.

BROADR-REACH SINGLE-PORT 10/100/1000BASE-T TRANSCEIVER Product overview: BCM54811A2KMLG from Broadcom is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-BCM54811A2KMLG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
BCM54811A2KMLG
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers BCM54811A2KMLG
IC BROADR-REACH SINGLE-PORT

IC BROADR-REACH SINGLE-PORT

Supplier's Site
Drivers, Receivers, Transceivers - BCM54811A2KMLG - ODG (Origin Data Global)
Shenzhen, China
Drivers, Receivers, Transceivers
BCM54811A2KMLG
Drivers, Receivers, Transceivers BCM54811A2KMLG
BROADR-REACH SINGLE-PORT 10/100/

BROADR-REACH SINGLE-PORT 10/100/

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 971286-BCM54811A2KMLG 710-BCM54811A2KMLG BCM54811A2KMLG BCM54811A2KMLG
Product Name Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers Interface Transceiver IC Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers Drivers, Receivers, Transceivers
Device Type Receiver; Sensor Interface; Transceiver Transceiver Receiver; Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Display Drivers - 620-1217-2-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Supply Voltage Other; 7V ~ 40V
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)"
View Details
3 suppliers
Bus buffer/line driver; 3-state - 74AHCT1G126GM,132 - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
2 suppliers
Serial interface - Serial Interface RS-232 C - 753-650 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382102408240 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details