Broadcom Inc. Interface - Interface - Drivers, Receivers, Transceivers - BCM54684D1KFBG BCM54684D1KFBG

Description
Manufacturer: Broadcom Limited Win Source Part Number: 200678-BCM54684D1KFB G Part Status: Obsolete Categories: Integrated Circuits Introduction Date: January 01, 2000 ECCN: 5A991 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours)
Request a Quote
Description
Manufacturer: Broadcom Limited Win Source Part Number: 200678-BCM54684D1KFB G Part Status: Obsolete Categories: Integrated Circuits Introduction Date: January 01, 2000 ECCN: 5A991 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - BCM54684D1KFBG - 200678-BCM54684D1KFBG - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - BCM54684D1KFBG
200678-BCM54684D1KFBG
Interface - Interface - Drivers, Receivers, Transceivers - BCM54684D1KFBG 200678-BCM54684D1KFBG
Manufacturer: Broadcom Limited Win Source Part Number: 200678-BCM54684D1KFB G Part Status: Obsolete Categories: Integrated Circuits Introduction Date: January 01, 2000 ECCN: 5A991 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours)

Manufacturer: Broadcom Limited
Win Source Part Number: 200678-BCM54684D1KFBG
Part Status: Obsolete
Categories: Integrated Circuits
Introduction Date: January 01, 2000
ECCN: 5A991
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 3 (168 Hours)

Buy Now
Interface Transceiver IC - 710-BCM54684D1KFBG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
710-BCM54684D1KFBG
Interface Transceiver IC 710-BCM54684D1KFBG
QSGMII OCTAL GPHY - LEAD FR Product overview: BCM54684D1KFBG from Broadcom is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-BCM54684D1KFBG can be used for catalog matching and distributor lookup.

QSGMII OCTAL GPHY - LEAD FR Product overview: BCM54684D1KFBG from Broadcom is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-BCM54684D1KFBG can be used for catalog matching and distributor lookup.

Supplier's Site
Futian, China
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
BCM54684D1KFBG
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers BCM54684D1KFBG
IC QSGMII OCTAL GPHY LEAD FR

IC QSGMII OCTAL GPHY LEAD FR

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 200678-BCM54684D1KFBG 710-BCM54684D1KFBG BCM54684D1KFBG
Product Name Interface - Interface - Drivers, Receivers, Transceivers - BCM54684D1KFBG Interface Transceiver IC Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Device Type Transceiver Receiver; Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 549-AAS33051LLEATR-5 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.7V ~ 18V
View Details
Interface Transceiver IC - 702-SI3201-GS - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.13V ~ 5.25V
Operating Temperature -40 C (-40 F)
View Details
4 suppliers
Interface - Sensor and Detector Interfaces - AD694ARZ-REEL - Lingto Electronic Limited
Specs
Device Type Sensor Interface
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382102400060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details