BCM54616SC0IFBG -- INTERFACE - DRIVERS, RECEIVERS, TRANSCEIVERS
Broadcom Inc.
Interface - Drivers, Receivers, Transceivers
BCM54616SC0IFBG
Description
SINGLE GBE SERDES PHY
-
Lingto Electronic Limited
Datasheet
Description
SINGLE GBE SERDES PHY
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Network and Communication Chips |
|
Product Number
|
BCM54616SC0IFBG |
|
Product Name
|
Interface - Drivers, Receivers, Transceivers |
|
Device Type
|
Transceiver
|
Unlock Full Specs
to access all available technical data
Similar Products
Device Type
Receiver
Operating Temperature
-40 to 85 C (-40 to 185 F)
View Details
Data Rate
2.4 kbps
Package Type
SOIC; "16-SOIC (0.154"", 3.90mm Width)"
View Details
Device Type
Beamformers
Operating Frequency
2400 to 7250 MHz
View Details
Device Type
Transceiver
Interface
USB
Operating Frequency
2400 MHz
View Details