Broadcom Inc. Ethernet Interface - BCM5397IPBG BCM5397IPBG

Description
Manufacturer: Broadcom Limited Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1019506-BCM5397IPBG Categories: Ethernet Interface Popularity: Low Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Shortage RoHS: Compliant
Request a Quote
Description
Manufacturer: Broadcom Limited Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1019506-BCM5397IPBG Categories: Ethernet Interface Popularity: Low Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Shortage RoHS: Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ethernet Interface - BCM5397IPBG - 1019506-BCM5397IPBG - Win Source Electronics
Laguna Hills, CA, United States
Ethernet Interface - BCM5397IPBG
1019506-BCM5397IPBG
Ethernet Interface - BCM5397IPBG 1019506-BCM5397IPBG
Manufacturer: Broadcom Limited Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1019506-BCM5397IPBG Categories: Ethernet Interface Popularity: Low Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Shortage RoHS: Compliant

Manufacturer: Broadcom Limited
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1019506-BCM5397IPBG
Categories: Ethernet Interface
Popularity: Low
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Shortage
RoHS: Compliant

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 1019506-BCM5397IPBG
Product Name Ethernet Interface - BCM5397IPBG
Device Type Sensor Interface; Storage Interface
Unlock Full Specs
to access all available technical data

Similar Products

Type 38.21 - Timed interface modules - EMR & SSR - 382100120060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
AM26C32M Quadruple Differential Line Receiver - 5962-9164001QFA - Texas Instruments
Specs
Device Type Receiver
# of Tx 0 #
# of Rx 4 #
View Details
2 suppliers
Display Drivers - A4401KL-T-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Supply Voltage Other; 7V ~ 40V
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)"
View Details
2 suppliers
Interface module - 704-9014 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details