Broadcom Inc. Interface - Interface - Drivers, Receivers, Transceivers - BCM5358C0KFBG BCM5358C0KFBG

Description
Manufacturer: Broadcom Limited Win Source Part Number: 863730-BCM5358C0KFBG Series: * Package: Tray Family Name: BCM5358 Categories: Integrated Circuits (ICs) Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Quantity per package: 9996 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected
Request a Quote
Description
Manufacturer: Broadcom Limited Win Source Part Number: 863730-BCM5358C0KFBG Series: * Package: Tray Family Name: BCM5358 Categories: Integrated Circuits (ICs) Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Quantity per package: 9996 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - BCM5358C0KFBG - 863730-BCM5358C0KFBG - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - BCM5358C0KFBG
863730-BCM5358C0KFBG
Interface - Interface - Drivers, Receivers, Transceivers - BCM5358C0KFBG 863730-BCM5358C0KFBG
Manufacturer: Broadcom Limited Win Source Part Number: 863730-BCM5358C0KFBG Series: * Package: Tray Family Name: BCM5358 Categories: Integrated Circuits (ICs) Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Quantity per package: 9996 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected

Manufacturer: Broadcom Limited
Win Source Part Number: 863730-BCM5358C0KFBG
Series: *
Package: Tray
Family Name: BCM5358
Categories: Integrated Circuits (ICs)
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Quantity per package: 9996
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected

Buy Now
Interface Transceiver IC - 710-BCM5358C0KFBG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
710-BCM5358C0KFBG
Interface Transceiver IC 710-BCM5358C0KFBG
IC SINGLE CHIP WIRELESS ROUTER Product overview: BCM5358C0KFBG from Broadcom is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-BCM5358C0KFBG can be used for catalog matching and distributor lookup.

IC SINGLE CHIP WIRELESS ROUTER Product overview: BCM5358C0KFBG from Broadcom is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-BCM5358C0KFBG can be used for catalog matching and distributor lookup.

Supplier's Site
Futian, China
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
BCM5358C0KFBG
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers BCM5358C0KFBG
IC SINGLE CHIP WIRELESS ROUTER

IC SINGLE CHIP WIRELESS ROUTER

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 863730-BCM5358C0KFBG 710-BCM5358C0KFBG BCM5358C0KFBG
Product Name Interface - Interface - Drivers, Receivers, Transceivers - BCM5358C0KFBG Interface Transceiver IC Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Device Type Transceiver Receiver; Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Specialized - AD7569JP - Lingto Electronic Limited
Specs
Technology Bus
Device Type Sensor Interface
Package Type 28-LCC (J-Lead)
View Details
Power Switch ICs - 1904518 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology USB
Features RoHS; Thermal Shutdown
Supply Voltage 3.6V; Other; 3.6 v
View Details
Interface module - 289-650 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Display Drivers - A4401KL-T-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Supply Voltage Other; 7V ~ 40V
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)"
View Details
2 suppliers