Broadcom Inc. Integrated Circuits (ICs) - Interface - Controllers BCM53156XMB1KFBG

Description
Win Source Part Number: 1153616-BCM53156XMB1 KFBG Category: Integrated Circuits (ICs)>Interface - Controllers Series: RoboSwitch™ Package: Tray Standard Package: 1 Protocol: Ethernet Function: Switch Interface: GPIO, I²C, MII, SPI Standards: IEEE 802.3, 10/100/1000 Base-T/TX PHY Temperature Range - Operating: 0°C ~ 70°C Fake Threat In the Open Market: 82 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: Broadcom Limited Other Names: 516-4315 Base Product Number: BCM53156
Request a Quote Datasheet
Description
Win Source Part Number: 1153616-BCM53156XMB1 KFBG Category: Integrated Circuits (ICs)>Interface - Controllers Series: RoboSwitch™ Package: Tray Standard Package: 1 Protocol: Ethernet Function: Switch Interface: GPIO, I²C, MII, SPI Standards: IEEE 802.3, 10/100/1000 Base-T/TX PHY Temperature Range - Operating: 0°C ~ 70°C Fake Threat In the Open Market: 82 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: Broadcom Limited Other Names: 516-4315 Base Product Number: BCM53156
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Controllers - 1153616-BCM53156XMB1KFBG - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Controllers
1153616-BCM53156XMB1KFBG
Integrated Circuits (ICs) - Interface - Controllers 1153616-BCM53156XMB1KFBG
Win Source Part Number: 1153616-BCM53156XMB1 KFBG Category: Integrated Circuits (ICs)>Interface - Controllers Series: RoboSwitch™ Package: Tray Standard Package: 1 Protocol: Ethernet Function: Switch Interface: GPIO, I²C, MII, SPI Standards: IEEE 802.3, 10/100/1000 Base-T/TX PHY Temperature Range - Operating: 0°C ~ 70°C Fake Threat In the Open Market: 82 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: Broadcom Limited Other Names: 516-4315 Base Product Number: BCM53156

Win Source Part Number: 1153616-BCM53156XMB1KFBG
Category: Integrated Circuits (ICs)>Interface - Controllers
Series: RoboSwitch™
Package: Tray
Standard Package: 1
Protocol: Ethernet
Function: Switch
Interface: GPIO, I²C, MII, SPI
Standards: IEEE 802.3, 10/100/1000 Base-T/TX PHY
Temperature Range - Operating: 0°C ~ 70°C
Fake Threat In the Open Market: 82 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001
Mfr: Broadcom Limited
Other Names: 516-4315
Base Product Number: BCM53156

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Network Equipment
Product Number 1153616-BCM53156XMB1KFBG
Product Name Integrated Circuits (ICs) - Interface - Controllers
Network Equipment Other
Unlock Full Specs
to access all available technical data

Similar Products

CL260 Ultra Small Form Factor Intel N-Series Edge Gateway - CL260 - OnLogic Inc.
Specs
Network Equipment Gateway
Number of Ports 1 #
View Details
Modem - 35720097 - Radwell International
Dataforth Corporation
Specs
Network Equipment Modem
View Details
LTX-100 - LTX-100 Gateway - BinMaster, Inc.
Specs
Network Equipment Hub; Gateway; Multiplexer; Transceiver
Area Network Type WLAN
Network Media Wireless
View Details