Broadcom Inc. Interface - Interface - Drivers, Receivers, Transceivers - BCM5241XA1KMLG BCM5241XA1KMLG

Description
Manufacturer: Broadcom Limited Win Source Part Number: 089764-BCM5241XA1KML G Type: Transceiver Protocol: Ethernet Number of Drivers/Receivers: 1/1 Categories: Integrated Circuits Status: Active Supply Voltage - Operating: 3.3V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 089764-BCM5241XA1KML G Type: Transceiver Protocol: Ethernet Number of Drivers/Receivers: 1/1 Categories: Integrated Circuits Status: Active Supply Voltage - Operating: 3.3V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - BCM5241XA1KMLG - 089764-BCM5241XA1KMLG - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - BCM5241XA1KMLG
089764-BCM5241XA1KMLG
Interface - Interface - Drivers, Receivers, Transceivers - BCM5241XA1KMLG 089764-BCM5241XA1KMLG
Manufacturer: Broadcom Limited Win Source Part Number: 089764-BCM5241XA1KML G Type: Transceiver Protocol: Ethernet Number of Drivers/Receivers: 1/1 Categories: Integrated Circuits Status: Active Supply Voltage - Operating: 3.3V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: Broadcom Limited
Win Source Part Number: 089764-BCM5241XA1KMLG
Type: Transceiver
Protocol: Ethernet
Number of Drivers/Receivers: 1/1
Categories: Integrated Circuits
Status: Active
Supply Voltage - Operating: 3.3V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now Datasheet
Interface Transceiver IC - 710-BCM5241XA1KMLG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
710-BCM5241XA1KMLG
Interface Transceiver IC 710-BCM5241XA1KMLG
Ethernet Transceiver, PACKAGE Product overview: BCM5241XA1KMLG from Broadcom is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-BCM5241XA1KMLG can be used for catalog matching and distributor lookup.

Ethernet Transceiver, PACKAGE Product overview: BCM5241XA1KMLG from Broadcom is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-BCM5241XA1KMLG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - BCM5241XA1KMLG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
BCM5241XA1KMLG
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers BCM5241XA1KMLG
IC TRANSCEIVER 1/1

IC TRANSCEIVER 1/1

Supplier's Site
Drivers, Receivers, Transceivers - BCM5241XA1KMLG - ODG (Origin Data Global)
Shenzhen, China
Drivers, Receivers, Transceivers
BCM5241XA1KMLG
Drivers, Receivers, Transceivers BCM5241XA1KMLG
IC TRANSCEIVER 1/1

IC TRANSCEIVER 1/1

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 089764-BCM5241XA1KMLG 710-BCM5241XA1KMLG BCM5241XA1KMLG BCM5241XA1KMLG
Product Name Interface - Interface - Drivers, Receivers, Transceivers - BCM5241XA1KMLG Interface Transceiver IC Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers Drivers, Receivers, Transceivers
Device Type Receiver; Transceiver Transceiver Receiver; Sensor Interface Transceiver; Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Sensor and Detector Interfaces - A5350CA-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -10 to 60 C (14 to 140 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
7 suppliers
Human Machine Interface (HMI) - 762-6201/8000-001 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
Low-power inverter - 74AUP1G04GM,132 - Nexperia B.V.
Specs
Features RoHS
Supply Voltage Other; +4.6
Operating Temperature 125 C (257 F)
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD4097BM96E4 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 24-SOIC (0.295\", 7.50mm Width)
View Details