Broadcom Inc. Interface - Interface - Drivers, Receivers, Transceivers - BCM5221KPB BCM5221KPB

Description
Manufacturer: Broadcom Limited Win Source Part Number: 200564-BCM5221KPB Type: Transceiver Protocol: Ethernet Number of Drivers/Receivers: 1/1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Supply Voltage - Operating: 2.5 V to 3.3 V Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 200564-BCM5221KPB Type: Transceiver Protocol: Ethernet Number of Drivers/Receivers: 1/1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Supply Voltage - Operating: 2.5 V to 3.3 V Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - BCM5221KPB - 200564-BCM5221KPB - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - BCM5221KPB
200564-BCM5221KPB
Interface - Interface - Drivers, Receivers, Transceivers - BCM5221KPB 200564-BCM5221KPB
Manufacturer: Broadcom Limited Win Source Part Number: 200564-BCM5221KPB Type: Transceiver Protocol: Ethernet Number of Drivers/Receivers: 1/1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Supply Voltage - Operating: 2.5 V to 3.3 V Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited

Manufacturer: Broadcom Limited
Win Source Part Number: 200564-BCM5221KPB
Type: Transceiver
Protocol: Ethernet
Number of Drivers/Receivers: 1/1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Supply Voltage - Operating: 2.5 V to 3.3 V
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
BGA Interface Transceiver IC - 710-BCM5221KPB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
BGA Interface Transceiver IC
710-BCM5221KPB
BGA Interface Transceiver IC 710-BCM5221KPB
Ethernet Transceiver, 1-Trnsvr, CMOS, PBGA64, BGA-64 Product overview: BCM5221KPB from Broadcom is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, BGA, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-BCM5221KPB can be used for catalog matching and distributor lookup.

Ethernet Transceiver, 1-Trnsvr, CMOS, PBGA64, BGA-64 Product overview: BCM5221KPB from Broadcom is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, BGA, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-BCM5221KPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
BCM5221KPB
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers BCM5221KPB
IC TRANSCEIVER 1/1

IC TRANSCEIVER 1/1

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 200564-BCM5221KPB 710-BCM5221KPB BCM5221KPB
Product Name Interface - Interface - Drivers, Receivers, Transceivers - BCM5221KPB BGA Interface Transceiver IC Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Device Type Receiver; Transceiver Transceiver Receiver; Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Specialized - A4944GLWTR-T - 1042207-A4944GLWTR-T - Win Source Electronics
Specs
Device Type Sensor Interface; Storage Interface
View Details
2 suppliers
Interface module - 289-553 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Analog Switches, Multiplexers, Demultiplexers - 74HCT4052PW,118 - ODG (Origin Data Global)
Specs
Supply Voltage Other; 4.5V ~ 5.5V
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 16-TSSOP (0.173", 4.40mm Width)
View Details
2 suppliers