Broadcom Inc. 3.3V Interface Transceiver IC BCM5221A4KMLG

Description
1-CH 10/100Mbps Ethernet PHY MII/RMII 48-Pin 3.3V Product overview: BCM5221A4KMLG from Broadcom is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-BCM5221A4KMLG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
1-CH 10/100Mbps Ethernet PHY MII/RMII 48-Pin 3.3V Product overview: BCM5221A4KMLG from Broadcom is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-BCM5221A4KMLG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.3V Interface Transceiver IC - 710-BCM5221A4KMLG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.3V Interface Transceiver IC
710-BCM5221A4KMLG
3.3V Interface Transceiver IC 710-BCM5221A4KMLG
1-CH 10/100Mbps Ethernet PHY MII/RMII 48-Pin 3.3V Product overview: BCM5221A4KMLG from Broadcom is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-BCM5221A4KMLG can be used for catalog matching and distributor lookup.

1-CH 10/100Mbps Ethernet PHY MII/RMII 48-Pin 3.3V Product overview: BCM5221A4KMLG from Broadcom is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-BCM5221A4KMLG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - BCM5221A4KMLG - 200562-BCM5221A4KMLG - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - BCM5221A4KMLG
200562-BCM5221A4KMLG
Interface - Interface - Drivers, Receivers, Transceivers - BCM5221A4KMLG 200562-BCM5221A4KMLG
Manufacturer: Broadcom Limited Win Source Part Number: 200562-BCM5221A4KMLG Family Name: BCM5221 Categories: Uncategorized Status: Active Alternative Parts (Cross-Reference): 88X2222M; 88X2222; 88X2242; Introduction Date: May 11, 2000 ECCN: 5A991.b.1 Estimated EOL Date: 2023 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited

Manufacturer: Broadcom Limited
Win Source Part Number: 200562-BCM5221A4KMLG
Family Name: BCM5221
Categories: Uncategorized
Status: Active
Alternative Parts (Cross-Reference): 88X2222M; 88X2222; 88X2242;
Introduction Date: May 11, 2000
ECCN: 5A991.b.1
Estimated EOL Date: 2023
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - BCM5221A4KMLG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
BCM5221A4KMLG
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers BCM5221A4KMLG
IC TRANSCEIVER 1/1

IC TRANSCEIVER 1/1

Supplier's Site
Drivers, Receivers, Transceivers - BCM5221A4KMLG - ODG (Origin Data Global)
Shenzhen, China
Drivers, Receivers, Transceivers
BCM5221A4KMLG
Drivers, Receivers, Transceivers BCM5221A4KMLG
IC TRANSCEIVER 1/1

IC TRANSCEIVER 1/1

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 710-BCM5221A4KMLG 200562-BCM5221A4KMLG BCM5221A4KMLG BCM5221A4KMLG
Product Name 3.3V Interface Transceiver IC Interface - Interface - Drivers, Receivers, Transceivers - BCM5221A4KMLG Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers Drivers, Receivers, Transceivers
Device Type Transceiver Receiver; Sensor Interface Transceiver; Transceiver
Data Rate 100000 kbps
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

50A 120kHz Interface Transceiver IC - 525-ACS758LCB-050B-PFF-T - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Operating Temperature -40 C (-40 F)
View Details
Interface module - 289-523 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
 - 74ALVT16823DGGY - Rochester Electronics
Nexperia B.V.
Specs
Device Type Line / Bus Driver
Features RoHS
Package Type SOP; SSOP; TSSOP; TSSOP56
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD54HC4051F3A - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP; 16-CDIP (0.300\", 7.62mm)
View Details