Broadcom Inc. Quad Embedded Microprocessor MPU BCM49508B1KFSBG

Description
QUAD CORE WI-FI COMMUNICATIONS P Product overview: BCM49508B1KFSBG from Broadcom is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, Quad, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-BCM49508B1KFSBG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
QUAD CORE WI-FI COMMUNICATIONS P Product overview: BCM49508B1KFSBG from Broadcom is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, Quad, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-BCM49508B1KFSBG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quad Embedded Microprocessor MPU - 694-BCM49508B1KFSBG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Quad Embedded Microprocessor MPU
694-BCM49508B1KFSBG
Quad Embedded Microprocessor MPU 694-BCM49508B1KFSBG
QUAD CORE WI-FI COMMUNICATIONS P Product overview: BCM49508B1KFSBG from Broadcom is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, Quad, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-BCM49508B1KFSBG can be used for catalog matching and distributor lookup.

QUAD CORE WI-FI COMMUNICATIONS P Product overview: BCM49508B1KFSBG from Broadcom is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, Quad, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-BCM49508B1KFSBG can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - Microprocessors - BCM49508B1KFSBG - 985621-BCM49508B1KFSBG - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - BCM49508B1KFSBG
985621-BCM49508B1KFSBG
Embedded - Embedded - Microprocessors - BCM49508B1KFSBG 985621-BCM49508B1KFSBG
Manufacturer: AVAGO TECHNOLOGIES LIMITED Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 985621-BCM49508B1KFS BG Categories: Embedded - Microprocessors Popularity: Low Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Shortage

Manufacturer: AVAGO TECHNOLOGIES LIMITED
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 985621-BCM49508B1KFSBG
Categories: Embedded - Microprocessors
Popularity: Low
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Shortage

Buy Now
Embedded - Microprocessors - BCM49508B1KFSBG - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
BCM49508B1KFSBG
Embedded - Microprocessors BCM49508B1KFSBG
QUAD CORE WI-FI COMMUNICATIONS P

QUAD CORE WI-FI COMMUNICATIONS P

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - BCM49508B1KFSBG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
BCM49508B1KFSBG
Integrated Circuits (ICs) - Embedded - Microprocessors BCM49508B1KFSBG
QUAD CORE WI-FI COMMUNICATIONS P

QUAD CORE WI-FI COMMUNICATIONS P

Supplier's Site
Microprocessors - BCM49508B1KFSBG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
BCM49508B1KFSBG
Microprocessors BCM49508B1KFSBG
Microprocessor IC -

Microprocessor IC -

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 694-BCM49508B1KFSBG 985621-BCM49508B1KFSBG BCM49508B1KFSBG BCM49508B1KFSBG BCM49508B1KFSBG
Product Name Quad Embedded Microprocessor MPU Embedded - Embedded - Microprocessors - BCM49508B1KFSBG Embedded - Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors Microprocessors
Package Type Other; Tray
Unlock Full Specs
to access all available technical data

Similar Products

Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details