Broadcom Inc. Interface Transceiver IC B50612EB1KMLG

Description
IC SNGL GIGABIT PHY 3E Product overview: B50612EB1KMLG from Broadcom is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-B50612EB1KMLG can be used for catalog matching and distributor lookup.
Request a Quote
Description
IC SNGL GIGABIT PHY 3E Product overview: B50612EB1KMLG from Broadcom is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-B50612EB1KMLG can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface Transceiver IC - 710-B50612EB1KMLG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
710-B50612EB1KMLG
Interface Transceiver IC 710-B50612EB1KMLG
IC SNGL GIGABIT PHY 3E Product overview: B50612EB1KMLG from Broadcom is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-B50612EB1KMLG can be used for catalog matching and distributor lookup.

IC SNGL GIGABIT PHY 3E Product overview: B50612EB1KMLG from Broadcom is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-B50612EB1KMLG can be used for catalog matching and distributor lookup.

Supplier's Site
Interface - Interface - Drivers, Receivers, Transceivers - B50612EB1KMLG - 199899-B50612EB1KMLG - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - B50612EB1KMLG
199899-B50612EB1KMLG
Interface - Interface - Drivers, Receivers, Transceivers - B50612EB1KMLG 199899-B50612EB1KMLG
Manufacturer: Broadcom Limited Win Source Part Number: 199899-B50612EB1KMLG Categories: Uncategorized Introduction Date: January 01, 2000 ECCN: 5A991 Estimated EOL Date: Not Applicable Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 4 (72 Hours)

Manufacturer: Broadcom Limited
Win Source Part Number: 199899-B50612EB1KMLG
Categories: Uncategorized
Introduction Date: January 01, 2000
ECCN: 5A991
Estimated EOL Date: Not Applicable
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 4 (72 Hours)

Buy Now
Drivers, Receivers, Transceivers - B50612EB1KMLG - ODG (Origin Data Global)
Shenzhen, China
Drivers, Receivers, Transceivers
B50612EB1KMLG
Drivers, Receivers, Transceivers B50612EB1KMLG
SINGLE GIGABIT PHY 3E

SINGLE GIGABIT PHY 3E

Supplier's Site
Futian, China
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
B50612EB1KMLG
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers B50612EB1KMLG
IC SNGL GIGABIT PHY 3E

IC SNGL GIGABIT PHY 3E

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 710-B50612EB1KMLG 199899-B50612EB1KMLG B50612EB1KMLG B50612EB1KMLG
Product Name Interface Transceiver IC Interface - Interface - Drivers, Receivers, Transceivers - B50612EB1KMLG Drivers, Receivers, Transceivers Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Device Type Transceiver Receiver; Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Driver Ic; Supply Voltage Min Allegro Microsystems - 09F1597 - Newark, An Avnet Company
Specs
Supply Voltage Other; 4.5V
# of Devices 1 #
Pins 18 #
View Details
Interface Transceiver IC - 702-SI32176-B-FM1 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.3V
View Details
4 suppliers
Interface - Specialized - AD7669JRZ - Lingto Electronic Limited
Specs
Technology Bus
Device Type Sensor Interface
Package Type SOIC; 28-SOIC
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382100600060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details