Broadcom Inc. Embedded - Embedded - Microprocessors - AU1210-500MGD AU1210-500MGD

Description
Manufacturer: Broadcom Limited Win Source Part Number: 769339-AU1210-500MGD Series: * Part Status: Obsolete(EOL) Categories: Uncategorized Introduction Date: January 01, 2000 ECCN: 7A994 Estimated EOL Date: Obsolete / End of life Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 769339-AU1210-500MGD Series: * Part Status: Obsolete(EOL) Categories: Uncategorized Introduction Date: January 01, 2000 ECCN: 7A994 Estimated EOL Date: Obsolete / End of life Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - AU1210-500MGD - 769339-AU1210-500MGD - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - AU1210-500MGD
769339-AU1210-500MGD
Embedded - Embedded - Microprocessors - AU1210-500MGD 769339-AU1210-500MGD
Manufacturer: Broadcom Limited Win Source Part Number: 769339-AU1210-500MGD Series: * Part Status: Obsolete(EOL) Categories: Uncategorized Introduction Date: January 01, 2000 ECCN: 7A994 Estimated EOL Date: Obsolete / End of life Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited

Manufacturer: Broadcom Limited
Win Source Part Number: 769339-AU1210-500MGD
Series: *
Part Status: Obsolete(EOL)
Categories: Uncategorized
Introduction Date: January 01, 2000
ECCN: 7A994
Estimated EOL Date: Obsolete / End of life
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited

Buy Now
400MHZ Embedded Microprocessor MPU - 694-AU1210-500MGD - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
400MHZ Embedded Microprocessor MPU
694-AU1210-500MGD
400MHZ Embedded Microprocessor MPU 694-AU1210-500MGD
AU1250 MIPS PROCESSOR 400MHZ ROH Product overview: AU1210-500MGD from Broadcom is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 400MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-AU1210-500MGD can be used for catalog matching and distributor lookup.

AU1250 MIPS PROCESSOR 400MHZ ROH Product overview: AU1210-500MGD from Broadcom is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 400MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-AU1210-500MGD can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Microprocessors - AU1210-500MGD - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
AU1210-500MGD
Embedded - Microprocessors AU1210-500MGD
AU1250 MIPS PROCESSOR 400MHZ ROH

AU1250 MIPS PROCESSOR 400MHZ ROH

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
AU1210-500MGD
Integrated Circuits (ICs) - Embedded - Microprocessors AU1210-500MGD
AU1250 MIPS PROCESSOR 400MHZ ROH

AU1250 MIPS PROCESSOR 400MHZ ROH

Supplier's Site
Microprocessors - AU1210-500MGD - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
AU1210-500MGD
Microprocessors AU1210-500MGD
Microprocessor IC *

Microprocessor IC *

Buy Now

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 769339-AU1210-500MGD 694-AU1210-500MGD AU1210-500MGD AU1210-500MGD AU1210-500MGD
Product Name Embedded - Embedded - Microprocessors - AU1210-500MGD 400MHZ Embedded Microprocessor MPU Embedded - Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors Microprocessors
Package Type Other; Tray
Unlock Full Specs
to access all available technical data

Similar Products

DM3730 Digital Media Processor - DM3730CUSD100 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V
Package Type Other; FCBGA,POP-FCBGA
View Details
Embedded - Microprocessors - AM1806BZCE3 - Lingto Electronic Limited
Specs
Microprocessor Family ARM; ARM926EJ-S
View Details
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details