Microchip Technology, Inc. AT91SAM9G10

Description
The Microchip's ARM®-based SAM9G10 is an ARM926-based microprocessor, running at 266MHz. Its extensive peripheral set includes an integrated graphics LCD controller that supports screen resolutions up to 1280x860 with 16M colors and 24bpp. The SAM9G10 features multiple communication interfaces, such as a Full Speed USB host and device with 2 ports and 2 transceivers, a Full Speed USB Device, USARTs, SPIs, I2S and I2C. The external bus interface incorporates controllers for SDRAM and static memories, with specific interface circuitry for CompactFlash and NAND flash. The device is available in a 217-ball BGA package with 0.8mm ball pitch.
Datasheet
Description
The Microchip's ARM®-based SAM9G10 is an ARM926-based microprocessor, running at 266MHz. Its extensive peripheral set includes an integrated graphics LCD controller that supports screen resolutions up to 1280x860 with 16M colors and 24bpp. The SAM9G10 features multiple communication interfaces, such as a Full Speed USB host and device with 2 ports and 2 transceivers, a Full Speed USB Device, USARTs, SPIs, I2S and I2C. The external bus interface incorporates controllers for SDRAM and static memories, with specific interface circuitry for CompactFlash and NAND flash. The device is available in a 217-ball BGA package with 0.8mm ball pitch.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
The Microchip's ARM®-based SAM9G10 is an ARM926-based microprocessor, running at 266MHz. Its extensive peripheral set includes an integrated graphics LCD controller that supports screen resolutions up to 1280x860 with 16M colors and 24bpp. The SAM9G10 features multiple communication interfaces, such as a Full Speed USB host and device with 2 ports and 2 transceivers, a Full Speed USB Device, USARTs, SPIs, I2S and I2C. The external bus interface incorporates controllers for SDRAM and static memories, with specific interface circuitry for CompactFlash and NAND flash. The device is available in a 217-ball BGA package with 0.8mm ball pitch.

The Microchip's ARM®-based SAM9G10 is an ARM926-based microprocessor, running at 266MHz. Its extensive peripheral set includes an integrated graphics LCD controller that supports screen resolutions up to 1280x860 with 16M colors and 24bpp. The SAM9G10 features multiple communication interfaces, such as a Full Speed USB host and device with 2 ports and 2 transceivers, a Full Speed USB Device, USARTs, SPIs, I2S and I2C. The external bus interface incorporates controllers for SDRAM and static memories, with specific interface circuitry for CompactFlash and NAND flash. The device is available in a 217-ball BGA package with 0.8mm ball pitch.

Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Microprocessor Chips (MPU)
Product Number AT91SAM9G10
Microprocessor Family ARM
Supply Voltage 1.08 to 1.32
Package Type Other; ['LFBGA']
Pin Count 217
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microprocessors - CS80C286-1696 - Lingto Electronic Limited
Specs
Microprocessor Family 80C286
View Details
Microprocessors - DRA718BIGCBDRQ1 - Quarktwin Technology Ltd.
Specs
Data Bus 32-Bit; 1 Core, 32-Bit
Microprocessor Family ARM® Cortex®-A15
Package Type BGA; Other; 538-LFBGA, FCBGA
View Details
2 suppliers
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
Microprocessors - 150-SAM9X60T-V/6GW-SL3TR-ND - DigiKey
Microchip Technology, Inc.
Specs
Data Bus 32-Bit
Microprocessor Family ARM; ARM926EJ-S
Supply Voltage 1.8V; 3.3V
View Details