Broadcom Inc. PHEMT Low Noise 31 dBm OIP3 in MiniPak ATF-331M4

Description
Ultra low noise PHEMT packaged in a 1.4mm x 1.2mm x 0.7mm thin miniature leadless package. Its small size, high linearity and low noise figure is optimized for the design of hybrid module or first or second stage of basestation LNA. The device is also suitable for applications in Wireless LAN, fixed wireless and other RF applications in the 450MHz to 10GHz frequency range.
Description
Ultra low noise PHEMT packaged in a 1.4mm x 1.2mm x 0.7mm thin miniature leadless package. Its small size, high linearity and low noise figure is optimized for the design of hybrid module or first or second stage of basestation LNA. The device is also suitable for applications in Wireless LAN, fixed wireless and other RF applications in the 450MHz to 10GHz frequency range.

Suppliers

Company
Product
Description
Supplier Links
PHEMT Low Noise  31 dBm OIP3 in MiniPak - ATF-331M4 - Broadcom Inc.
San Jose, CA, USA
PHEMT Low Noise 31 dBm OIP3 in MiniPak
ATF-331M4
PHEMT Low Noise 31 dBm OIP3 in MiniPak ATF-331M4
Ultra low noise PHEMT packaged in a 1.4mm x 1.2mm x 0.7mm thin miniature leadless package. Its small size, high linearity and low noise figure is optimized for the design of hybrid module or first or second stage of basestation LNA. The device is also suitable for applications in Wireless LAN, fixed wireless and other RF applications in the 450MHz to 10GHz frequency range.

Ultra low noise PHEMT packaged in a 1.4mm x 1.2mm x 0.7mm thin miniature leadless package. Its small size, high linearity and low noise figure is optimized for the design of hybrid module or first or second stage of basestation LNA.

The device is also suitable for applications in Wireless LAN, fixed wireless and other RF applications in the 450MHz to 10GHz frequency range.

Supplier's Site

Technical Specifications

  Broadcom Inc.
Product Category Transistors
Product Number ATF-331M4
Product Name PHEMT Low Noise 31 dBm OIP3 in MiniPak
Transistor Type PHEMT
Unlock Full Specs
to access all available technical data

Similar Products

CSD19536KCS 100V, N-Channel NexFET™ Power MOSFET - CSD19536KCS - Texas Instruments
Specs
Transistor Type Power-MOSFET
Polarity N-Channel
Package Type TO-220
View Details
8 suppliers
920A IGBT MODULE FOR ONE PHASE - SK-H1-QOUT-E920 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Transistor Type IGBT
View Details