RF TRANS NPN 12V 8GHZ 86 PLASTIC
RF TRANS NPN 12V 8GHZ 86 PLASTIC
| Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | AT-42086-TR2G | AT-42086-TR2G |
| Product Name | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar RF Transistors |
| Packing Method | Tape Reel; Tape & Reel (TR) | |
| VCEO | 12 volts | 12 volts |
| Output Power | 0.5000 watts | 0.5000 watts |
| Polarity | NPN; NPN | |
| Package Type | SOT-86 |