The AT-41586 is a general purpose NPN bipolar transistor fabricated using Avago's 10 GHz fT self-aligned-transis
RF TRANS NPN 12V 8GHZ 86 PLASTIC
| ODG (Origin Data Global) | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | AT-41586-TR2G |
| Product Name | Bipolar RF Transistors |
| Polarity | NPN; NPN |
| Package Type | SOT-86 |
| IC(max) | 60 milliamps |
| VCEO | 12 volts |
| Power Gain | 8 dB |