Broadcom Inc. 10GHz 16mA 5.5V Bipolar Transistor AT-31011-BLKG

Description
RF NPN Transistor, 10GHz, 16mA, 5.5V, SOT-143, Gold Product overview: AT-31011-BLKG from Broadcom is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10GHz, 16mA, 5.5V. Search-friendly keywords include transistor, BJT, switching, amplification, 10GHz, 16mA, 5.5V, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-AT-31011-BLKG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RF NPN Transistor, 10GHz, 16mA, 5.5V, SOT-143, Gold Product overview: AT-31011-BLKG from Broadcom is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10GHz, 16mA, 5.5V. Search-friendly keywords include transistor, BJT, switching, amplification, 10GHz, 16mA, 5.5V, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-AT-31011-BLKG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
10GHz 16mA 5.5V Bipolar Transistor
283-AT-31011-BLKG
10GHz 16mA 5.5V Bipolar Transistor 283-AT-31011-BLKG
RF NPN Transistor, 10GHz, 16mA, 5.5V, SOT-143, Gold Product overview: AT-31011-BLKG from Broadcom is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10GHz, 16mA, 5.5V. Search-friendly keywords include transistor, BJT, switching, amplification, 10GHz, 16mA, 5.5V, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-AT-31011-BLKG can be used for catalog matching and distributor lookup.

RF NPN Transistor, 10GHz, 16mA, 5.5V, SOT-143, Gold Product overview: AT-31011-BLKG from Broadcom is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10GHz, 16mA, 5.5V. Search-friendly keywords include transistor, BJT, switching, amplification, 10GHz, 16mA, 5.5V, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-AT-31011-BLKG can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - RF Transistors (BJT) - AT-31011-BLKG - 862136-AT-31011-BLKG - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - RF Transistors (BJT) - AT-31011-BLKG
862136-AT-31011-BLKG
TRANSISTORS - RF Transistors (BJT) - AT-31011-BLKG 862136-AT-31011-BLKG
Manufacturer: Broadcom Limited Win Source Part Number: 862136-AT-31011-BLKG Operating Temperature Range: 150°C (TJ) Features: RF Transistor NPN 5.5V 16mA - 150mW Surface Mount SOT-143 Package: Bulk Package: TO-253-4, TO-253AA Mounting: Surface Mount Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: SOT-143 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Quantity per package: 100 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.21.0095

Manufacturer: Broadcom Limited
Win Source Part Number: 862136-AT-31011-BLKG
Operating Temperature Range: 150°C (TJ)
Features: RF Transistor NPN 5.5V 16mA - 150mW Surface Mount SOT-143
Package: Bulk
Package: TO-253-4, TO-253AA
Mounting: Surface Mount
Part Status: Obsolete
Categories: Discrete Semiconductor Products
Case / Package: SOT-143
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Quantity per package: 100
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.21.0095

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - AT-31011-BLKG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
AT-31011-BLKG
Discrete Semiconductor Products - Transistors - Bipolar (BJT) AT-31011-BLKG
RF TRANS NPN 5.5V SOT143

RF TRANS NPN 5.5V SOT143

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Transistors Bipolar RF Transistors
Product Number 283-AT-31011-BLKG 862136-AT-31011-BLKG AT-31011-BLKG
Product Name 10GHz 16mA 5.5V Bipolar Transistor TRANSISTORS - RF Transistors (BJT) - AT-31011-BLKG Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN NPN
IC(max) 16 milliamps
VCEO 5.5 volts 5.5 volts
VCBO 11 volts
fT 10000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistor, Npn, 45V, 500Ma, 3-Sot-23, Full Reel; Transistor Polarity Nexperia - 27AC0840 - Newark, An Avnet Company
Specs
Polarity NPN
Package Type TO-3; SOT23
IC(max) 500 milliamps
View Details
Bipolar Transistors - 1220286 - RS Components, Ltd.
Specs
Polarity PNP
Package Type SOT23; Sot-23
Number of units in IC 1
View Details
Bipolar Transistor, General Purpose Transistor - BC847CW - Infineon Technologies AG
Specs
Polarity NPN (Single); NPN
Package Type SOT323; SOT323
Packing Method Tape Reel; TAPE & REEL
View Details