Manufacturer: Broadcom Limited
Win Source Part Number: 078901-AT-30533-TR1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Gain: 11dB to 13dB
Transistor Polarity: NPN
Noise Figure (dB Typ @ f): 1.1dB to 1.4dB @ 900MHz
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: SOT-23
Maximum Current Collector: 8mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 5.5V
Typical Gain (hFE) (Min): 70 @ 1mA, 2.7V
Maximum Power Dissipation: 100mW
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
RF Transistor NPN 5.5V 8mA 100mW Surface Mount SOT-23
RF NPN Transistor, 10GHz, 8mA, SOT-23, 5.5V Product overview: AT-30533-TR1G from Broadcom is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10GHz, 8mA, 5.5V, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 10GHz, 8mA, 5.5V, SOT-23, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-AT-30533-TR1G can be used for catalog matching and distributor lookup.
RF TRANS NPN 5.5V SOT23
RF TRANS NPN 5.5V SOT23
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 078901-AT-30533-TR1G | AT-30533-TR1G-ND | 283-AT-30533-TR1G | AT-30533-TR1G | AT-30533-TR1G |
| Product Name | TRANSISTORS - RF Transistors (BJT) - AT-30533-TR1G | Bipolar RF Transistors | 10GHz 8mA 5.5V SOT-23 Bipolar Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar RF Transistors |
| Polarity | NPN; NPN | NPN | NPN | NPN; NPN | |
| Package Type | SOT3; SOT23; SOT-23 | SOT23; TO-236-3, SC-59, SOT-23-3 | SOT23; TO-236-3, SC-59, SOT-23-3 | ||
| IC(max) | 8 milliamps | 8 milliamps | |||
| VCEO | 5.5 volts | 5.5 volts | 5.5 volts | ||
| VCBO | 11 volts |