The ASSR-V621-302E is a dual-channel photovoltaic MOSFET driver in a 300 mil DIP-8 surface mount package with gull wing leads, designed to drive external high-voltage MOSFETs using opto-isolated photovoltaic output. It provides a typical open-circuit voltage of 7 V and short-circuit current of 20 μA, with turn-on and turn-off times of 0.28 ms and 0.03 ms respectively at 10 mA input current. The device supports CMOS-level input current as low as 3 mA and offers 3750 Vrms isolation for 1 minute per UL1577, with CSA Component Acceptance. It operates from -40°C to 85°C and meets RoHS 6 fully compliant standards. The package dimensions are 9.65 mm length, 7.62 mm width, and 3.56 mm lead protrusion.
2-Ch Optocoupler, SMD, 3.75kV Isolation, 30mA FC Product overview: ASSR-V621-302E from Broadcom is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.75kV, 30mA. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 3.75kV, 30mA, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-ASSR-V621-302E can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-ASSR-V621-302E |
| Product Name | SMD 3.75kV 30mA Bipolar Transistor |
| PD | 100 milliwatts |