The TLE4961-1M is a high-precision automotive bipolar Hall effect latch designed for position sensing applications. It is packaged in a PG-SOT23-3-15 surface-mount case, compatible with SMD assembly. Operating over a supply voltage range of 3V to 32V and a junction temperature range of -40°C to 170°C, it features an open-drain output with a maximum supply current of 2.5mA and a maximum output current of 25mA. The magnetic switch point is specified at 3.5mT for activation and -3.5mT for release. The device meets AEC-Q100 automotive qualification standards.
Win Source Part Number: 969361-TLE49611MXTSA
Category: Sensors, Transducers>Magnetic
Series: Automotive, AEC-Q100
Features: Temperature Compensated
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Technology: Hall Effect
Output Type: Open Drain
Function: Latch
Test Condition: 25°C
Polarization: South Pole
Current - Supply (Max): 2.5mA
Current - Output (Max): 25mA
Sensing Range: 3.5mT Trip, -3.5mT Release
Voltage - Supply: 3V ~ 32V
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: PG-SOT23-3-15
Temperature Range - Operating: -40°C ~ 170°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Infineon Technologies
Other Names: TLE49611MXTSA1CT,SP0
Base Product Number: TLE49611
| Win Source Electronics | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 969361-TLE49611MXTSA1 |
| Product Name | Sensors, Transducers - Magnetic Sensors - Switches (Solid State) |
| Mounting | PCBoard; SMD (SMT) |