The E1 Plus electronic overload relay, model 193-EEKG, is a three-phase device rated for 60 to 300 A, designed for use with contactors such as 100-D210 to 100-D420. It features selectable trip classes of 10, 15, 20, or 30 and both manual and automatic reset modes. The relay uses current measurement-based thermal modeling, provides phase loss detection with a 3-second response time, and includes isolated N.C. and N.O. contacts rated for 600 V. It has a 5:1 adjustment range, is self-powered, and supports DIN rail and panel mounting with integrated pass-thru wiring. The device complies with EN 60947-4-1, EN 60947-5-1, CSA 22.2 No. 14, UL 508, and is c-UL-us listed and CE marked.
Solid State Overload Relay Trip Class 10, 15, 20, 30, Auto/Manual-Auto Reset Screw Type, 60...300A (3 Phase), 100-D210...D420 or 300-F
| Allen-Bradley / Rockwell Automation | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 193-EEKG |
| Product Name | E1 Plus 60-300 A IEC Overload Relay |