The ASSR-1420 is a dual-channel, form A, solid-state relay with an AlGaAs LED input optically coupled to high-voltage MOSFET outputs, designed for general-purpose switching of low-power AC/DC loads. It is available in an 8-pin DIP package with gull wing surface mount option, measuring 9.65 mm × 7.62 mm. The device offers 60 V output withstand voltage, 0.6 A continuous output current per channel, and an on-resistance of 0.7 Ω typical under AC/DC operation. Switching times are 0.15 ms typical turn-on and 0.034 ms typical turn-off at 10 mA input current. It provides 3750 Vrms input-to-output isolation for one minute per UL 1577 and is certified for CSA component acceptance. The relay is CMOS-compatible with a minimum input current of 3 mA and operates from -40°C to +85°C. It is not AEC-Q100 qualified and is not recommended for automotive applications.
Transistor Output SSR, 2-Channel, 3750V Isolation, SOP-8 Product overview: ASSR-1420-502E from Broadcom is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 3750V. Search-friendly keywords include transistor, BJT, switching, amplification, Dual, 3750V, Bipolar Transistor, Solid State Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 183-ASSR-1420-502E can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 183-ASSR-1420-502E |
| Product Name | Dual 3750V Bipolar Transistor |
| TJ | -40 C (-40 F) |