The E1 Plus electronic overload relay with part number 193-EEED is a three-phase device designed for motor protection with a current adjustment range of 5.4 to 27 A. It features selectable trip classes of 10, 15, 20, or 30 and offers both automatic and manual reset options. The relay uses current measurement-based thermal modeling with ambient temperature compensation and includes built-in phase loss detection with a 3-second response time. It has isolated N.C. and N.O. contacts rated for 600 V, screw-type control terminals, and is compatible with 100-C30 to 100-C43 contactors. The unit is self-powered, supports DIN rail and panel mounting, and meets EN 60947-4-1, EN 60947-5-1, CSA 22.2 No. 14, UL 508, and c-UL-us standards with CE marking and RCM compliance.
Solid State Overload Relay Trip Class 10, 15, 20, 30, Auto/Manual-Auto Reset Screw Type, 5.4-27A (3 Phase), 100-C30...C43 or 300-B..C
| Allen-Bradley / Rockwell Automation | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 193-EEED |
| Product Name | E1 Plus 5.4-27 A IEC Overload Relay |