Green 525nm LED Indication - Discrete 3.2V 4-PLCC
| DigiKey | |
|---|---|
| Product Category | Light Emitting Diodes (LED) |
| Product Number | ASMT-SGB5-ZW703-ND |
| Product Name | LED Indication - Discrete |
| LED Package: | 4-PLCC |
| LED Type | Green |
| Peak Wavelength | 525 nm (5250 Å) |
| Viewing Angle | 120 degrees |