Broadcom Inc. LED White Lighting ASMT-JY32-NWY01

Description
LED WARM WHITE 3100K 1616
Request a Quote Datasheet
Description
LED WARM WHITE 3100K 1616
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - 516-ASMT-JY32-NWY01CT-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
516-ASMT-JY32-NWY01CT-ND
LED White Lighting 516-ASMT-JY32-NWY01CT-ND
LED WARM WHITE 3100K 1616

LED WARM WHITE 3100K 1616

Buy Now Datasheet
LED White Lighting - 516-ASMT-JY32-NWY01TR-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
516-ASMT-JY32-NWY01TR-ND
LED White Lighting 516-ASMT-JY32-NWY01TR-ND
LED Lighting - White, Warm 3100K (2700K ~ 3500K) 3.2V 350mA 140° 1616 (4040 Metric)

LED Lighting - White, Warm 3100K (2700K ~ 3500K) 3.2V 350mA 140° 1616 (4040 Metric)

Buy Now Datasheet
LED White Lighting - 516-ASMT-JY32-NWY01DKR-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
516-ASMT-JY32-NWY01DKR-ND
LED White Lighting 516-ASMT-JY32-NWY01DKR-ND
LED WARM WHITE 3100K 1616

LED WARM WHITE 3100K 1616

Buy Now Datasheet
Sheung Wan, Hong Kong
High Power LEDs - White
ASMT-JY32-NWY01
High Power LEDs - White ASMT-JY32-NWY01
High Power LEDs - White 3W Warm White SMD

High Power LEDs - White 3W Warm White SMD

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 516-ASMT-JY32-NWY01CT-ND ASMT-JY32-NWY01
Product Name LED White Lighting High Power LEDs - White
LED Package: 1616 (4040 Metric)
LED Type White
Color Temperature 3100 K
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 2169858 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 370 nm (3700 Å)
Viewing Angle 130 degrees
View Details
LED Color Lighting - 67-2048-2-ND - DigiKey
ITW Electronic Component Solutions - Lumex
Specs
LED Package: 2-SMD, Gull Wing Exposed Pad
LED Type Blue
Peak Wavelength 470 nm (4700 Å)
View Details
Medium Angle TO-46 880 nm Emitter, High-Temperature - OD-880LHT - Opto Diode Corporation, an ITW Company
Specs
LED Package: TO-46
LED Type Near Infrared
Peak Wavelength 880 nm (8800 Å)
View Details